Texas Instruments OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier OPA314AIDBVR

Description
3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier - OPA314AIDBVR - Texas Instruments
Dallas, TX, United States
OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier
OPA314AIDBVR
OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier OPA314AIDBVR
3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SOT-23 -40 to 125

3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
 - OPA314AIDBVR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDBVR - 1084809-OPA314AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDBVR
1084809-OPA314AIDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDBVR 1084809-OPA314AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1084809-OPA314AIDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Family Name: OPA314 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 150μA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA314AQDBVTQ1; OPA314AQDBVRQ1; MAX4174AHEUK-T; Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084809-OPA314AIDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Family Name: OPA314
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 150μA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OPA314AQDBVTQ1; OPA314AQDBVRQ1; MAX4174AHEUK-T;
Introduction Date: November 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3MHz 1.8V 150uA SOT-23 Operational Amplifier IC
687-OPA314AIDBVR
3MHz 1.8V 150uA SOT-23 Operational Amplifier IC 687-OPA314AIDBVR
3MHz Op Amp, 1.8V CMOS, 150uA, SOT-23-5 Product overview: OPA314AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.8V, 150uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.8V, 150uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA314AIDBVR can be used for catalog matching and distributor lookup.

3MHz Op Amp, 1.8V CMOS, 150uA, SOT-23-5 Product overview: OPA314AIDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 1.8V, 150uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 1.8V, 150uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA314AIDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36699-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36699-2-ND
Instrumentation, Op Amps, Buffer Amps 296-36699-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36699-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36699-6-ND
Instrumentation, Op Amps, Buffer Amps 296-36699-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-36699-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-36699-1-ND
Instrumentation, Op Amps, Buffer Amps 296-36699-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA314AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA314AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA314AIDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA314AIDBVR
Operational Amplifiers - Op Amps OPA314AIDBVR
Operational Amplifiers - Op Amps 3MHz,RRIO,1.8V CMOS Op Amp

Operational Amplifiers - Op Amps 3MHz,RRIO,1.8V CMOS Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA314AIDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA314AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA314AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA314AIDBVR
Instrumentation, OP Amps, Buffer Amps OPA314AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op-Amp, 3Mhz, 1.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments - 52AH7357 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 1.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments
52AH7357
Op-Amp, 3Mhz, 1.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments 52AH7357
OP-AMP, 3MHZ, 1.5V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 3MHZ, 1.5V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA314AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA314AIDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA314AIDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA314AIDBVR OPA314AIDBVR 1084809-OPA314AIDBVR 687-OPA314AIDBVR 296-36699-2-ND OPA314AIDBVR OPA314AIDBVR OPA314AIDBVR OPA314AIDBVR 52AH7357 OPA314AIDBVR
Product Name OPA314 3MHz, Low-Power, Low-Noise, RRI/O, 1.8V CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA314AIDBVR 3MHz 1.8V 150uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 3Mhz, 1.5V/us, Sot-23-5; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 2.5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 210 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data