The OPA3690 is a triple, wideband, voltage-feedback operational amplifier designed for high-performance applications. It operates with a flexible supply range of +5V to +12V for single supply and ±2.5V to ±6V for dual supply configurations. The amplifier features a high output current capability of 190mA and a slew rate of 1800V/ms, making it suitable for demanding signal processing tasks. With a small-signal bandwidth of 220MHz at a gain of +2 and a gain bandwidth product of 300MHz, the OPA3690 is optimized for high-speed applications, including video line driving and ADC input driving. The device also offers low supply current of 5.5mA per channel and a disable current of 100µA, which can help reduce power consumption in portable applications. The output voltage swing is ±4.0V, allowing for significant headroom in various applications. The OPA3690 is ideal for use in high-speed imaging channels, active filters, and transimpedance amplifiers. Its low temperature drift and precise trimming at +25°C ensure reliable performance across a range of operating conditions.
Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable 16-SOIC
Voltage Feedback Amplifier 3 Circuit Differential 16-SOIC
IC OPAMP VFB 3 CIRCUIT 16SOIC
High Speed Operational Amplifiers Triple Wideband Voltage-Feedback
Voltage Feedback Amplifier 3 Circuit Differential 16-SOIC
IC OPAMP VFB 3 CIRCUIT 16SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA3690IDG4 | OPA3690IDG4-ND | OPA3690IDG4 | OPA3690IDG4 | OPA3690IDG4 | OPA3690IDG4 |
| Product Name | OPA3690 Triple, Wideband, Voltage-Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||
| Supply Voltage (VS) | 5 to 12 volts | 5 volts | ||||
| VOS | 4.5 millivolts | 1 millivolts | ||||
| Quiescent Current (IQ) | 6300 microamps |