Texas Instruments OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA340NA/3K

Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
Request a Quote
Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA340 is a single-supply, rail-to-rail operational amplifier in the MicroAmplifier series, available in a 5-pin SOT-23 package measuring 3.00 mm × 3.00 mm. It operates from -40°C to 85°C with a supply voltage as low as 2.5 V, supports input common-mode voltage 500 mV below ground and 500 mV above the positive rail, and provides a rail-to-rail output swing within 1 mV of the supply rails with a 100-kΩ load. The device has a bandwidth of 5.5 MHz, a slew rate of 6 V/µs, and a quiescent current of 750 µA per channel.

Datasheet Summary
Powered by GS/AI

The OPA340 is a single-supply, rail-to-rail operational amplifier in the MicroAmplifier series, available in a 5-pin SOT-23 package measuring 3.00 mm × 3.00 mm. It operates from -40°C to 85°C with a supply voltage as low as 2.5 V, supports input common-mode voltage 500 mV below ground and 500 mV above the positive rail, and provides a rail-to-rail output swing within 1 mV of the supply rails with a 100-kΩ load. The device has a bandwidth of 5.5 MHz, a slew rate of 6 V/µs, and a quiescent current of 750 µA per channel.

Suppliers

Company
Product
Description
Supplier Links
OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA340NA/3K - Texas Instruments
Dallas, TX, United States
OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA340NA/3K
OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA340NA/3K
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85

Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 5.5MHz SOT-23 Operational Amplifier IC
687-OPA340NA/3K
Low-Power 5.5MHz SOT-23 Operational Amplifier IC 687-OPA340NA/3K
Single Op Amp, 5.5MHz, Rail-to-Rail, Low Power, SOT-23-5 Product overview: OPA340NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 5.5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA340NA/3K can be used for catalog matching and distributor lookup.

Single Op Amp, 5.5MHz, Rail-to-Rail, Low Power, SOT-23-5 Product overview: OPA340NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 5.5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA340NA/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340NA/3K - 026071-OPA340NA/3K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340NA/3K
026071-OPA340NA/3K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340NA/3K 026071-OPA340NA/3K
Manufacturer: Texas Instruments Win Source Part Number: 026071-OPA340NA/3K Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 150μV Family Name: OPA340 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 750μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Alternative Parts (Cross-Reference): TSV911ILT; TSV911AIYLT; TSV911AILT; TSV911IYLT; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 026071-OPA340NA/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Family Name: OPA340
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Alternative Parts (Cross-Reference): TSV911ILT; TSV911AIYLT; TSV911AILT; TSV911IYLT;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26275-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26275-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26275-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26275-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26275-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26275-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26275-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26275-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26275-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Op Amp, Cmos Rri/o, Sot-23-5, 340; No. Of Amplifiers Texas Instruments - 28AH4555 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Cmos Rri/o, Sot-23-5, 340; No. Of Amplifiers Texas Instruments
28AH4555
Op Amp, Cmos Rri/o, Sot-23-5, 340; No. Of Amplifiers Texas Instruments 28AH4555
OP AMP, CMOS RRI/O, SOT-23-5, 340; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

OP AMP, CMOS RRI/O, SOT-23-5, 340; No. of Amplifiers:1 Amplifier; Bandwidth:5.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340NA/3K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA340NA/3K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA340NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA340NA/3K - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA340NA/3K
Instrumentation, OP Amps, Buffer Amps OPA340NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA340NA/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA340NA/3K
Integrated Circuits (ICs) - Linear - Amplifiers OPA340NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Operational Amplifier/Comparator >> Precision OpAmps - OPA340NA/3K - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA340NA/3K
Operational Amplifier/Comparator >> Precision OpAmps OPA340NA/3K
5.5MHz 0.2pA Single SOT-23-5 Precision OpAmps ROHS

5.5MHz 0.2pA Single SOT-23-5 Precision OpAmps ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA340NA/3K
Operational Amplifiers - Op Amps OPA340NA/3K
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA340NA/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA340NA/3K
Instrumentation, OP Amps, Buffer Amps OPA340NA/3K
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA340NA/3K 687-OPA340NA/3K 026071-OPA340NA/3K 296-26275-6-ND 28AH4555 OPA340NA/3K OPA340NA/3K OPA340NA/3K OPA340NA/3K OPA340NA/3K OPA340NA/3K
Product Name OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series Low-Power 5.5MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340NA/3K Instrumentation, Op Amps, Buffer Amps Op Amp, Cmos Rri/o, Sot-23-5, 340; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Precision OpAmps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.7 to 5 volts 2.5 volts 2.5 volts 2.5 to 5.5 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 950 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data