Manufacturer: Texas Instruments
Win Source Part Number: 060902-OPA3690IDBQR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1800 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 16.5mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
3-Ch 500MHz Op Amp, 1800V/µs Slew Rate, SSOP Product overview: OPA3690IDBQR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1800V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 1800V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA3690IDBQR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 3 Circuit Differential 16-SSOP
IC OPAMP VFB 3 CIRCUIT 16SSOP
IC OPAMP VFB 3 CIRCUIT 16SSOP
Voltage Feedback Amplifier 3 Circuit Differential 16-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 060902-OPA3690IDBQR | 687-OPA3690IDBQR | OPA3690IDBQR-ND | OPA3690IDBQR | OPA3690IDBQR | OPA3690IDBQR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA3690IDBQR | 500MHz 1800V SSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 volts | |||
| Source Current (IS) | 16.5 milliamps | 16.5 milliamps | 16.5 milliamps | 16.5 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | ||||
| IBIAS | 5 µA | 5 µA | ||||
| GBW | 300 MHz | 300 MHz |