Texas Instruments OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA330AIDBVT

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA330AIDBVT - Texas Instruments
Dallas, TX, United States
OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA330AIDBVT
OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA330AIDBVT
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDBVT - 060878-OPA330AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDBVT
060878-OPA330AIDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDBVT 060878-OPA330AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 060878-OPA330AIDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 200pA Voltage - Input Offset: 8μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 21μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060878-OPA330AIDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.35MHz SOT-23 Operational Amplifier IC
687-OPA330AIDBVT
0.35MHz SOT-23 Operational Amplifier IC 687-OPA330AIDBVT
Precision Op Amp, 1-Ch, RRIO, 0.35MHz, SOT-23 Product overview: OPA330AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.35MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIDBVT can be used for catalog matching and distributor lookup.

Precision Op Amp, 1-Ch, RRIO, 0.35MHz, SOT-23 Product overview: OPA330AIDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.35MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA330AIDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25307-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25307-6-ND
Instrumentation, Op Amps, Buffer Amps 296-25307-6-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25307-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25307-2-ND
Instrumentation, Op Amps, Buffer Amps 296-25307-2-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25307-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25307-1-ND
Instrumentation, Op Amps, Buffer Amps 296-25307-1-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA330AIDBVT
Precision Amplifiers OPA330AIDBVT
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift

Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA330AIDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA330AIDBVT
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site Datasheet
IC OPAMP CHOPPER 350KHZ SOT23-5 - 815-OPA330AIDBVT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CHOPPER 350KHZ SOT23-5
815-OPA330AIDBVT
IC OPAMP CHOPPER 350KHZ SOT23-5 815-OPA330AIDBVT
IC OPAMP CHOPPER 350KHZ SOT23-5

IC OPAMP CHOPPER 350KHZ SOT23-5

Supplier's Site
Ic, Op Amp, Rr, Cmos, 5Sot23; No. Of Amplifiers Texas Instruments - 28AH4549 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Rr, Cmos, 5Sot23; No. Of Amplifiers Texas Instruments
28AH4549
Ic, Op Amp, Rr, Cmos, 5Sot23; No. Of Amplifiers Texas Instruments 28AH4549
IC, OP AMP, RR, CMOS, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, RR, CMOS, 5SOT23; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Ic, Op Amp, Rr, Cmos, 5Sot23, Full Reel; No. Of Amplifiers Texas Instruments - 33AH4591 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Rr, Cmos, 5Sot23, Full Reel; No. Of Amplifiers Texas Instruments
33AH4591
Ic, Op Amp, Rr, Cmos, 5Sot23, Full Reel; No. Of Amplifiers Texas Instruments 33AH4591
IC, OP AMP, RR, CMOS, 5SOT23, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, OP AMP, RR, CMOS, 5SOT23, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA330AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA330AIDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA330AIDBVT
IC OPAMP ZER-DRIFT 1CIRC SOT23-5

IC OPAMP ZER-DRIFT 1CIRC SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA330AIDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA330AIDBVT
Instrumentation, OP Amps, Buffer Amps OPA330AIDBVT
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA330AIDBVT 060878-OPA330AIDBVT 687-OPA330AIDBVT 296-25307-6-ND OPA330AIDBVT OPA330AIDBVT 815-OPA330AIDBVT 28AH4549 OPA330AIDBVT OPA330AIDBVT
Product Name OPA330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA330AIDBVT 0.35MHz SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP CHOPPER 350KHZ SOT23-5 Ic, Op Amp, Rr, Cmos, 5Sot23; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
VOS 0.0500 millivolts 0.0080 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA115 Precision Instrumentation Amplifier - INA115BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
11 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
4 suppliers