Texas Instruments OPA2846 Dual, Wideband, Low-Noise, Voltage-Feedback Operational Amplifier OPA2846ID

Description
Dual, Wideband, Low-Noise, Voltage-Feedback Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual, Wideband, Low-Noise, Voltage-Feedback Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2846 Dual, Wideband, Low-Noise, Voltage-Feedback Operational Amplifier - OPA2846ID - Texas Instruments
Dallas, TX, United States
OPA2846 Dual, Wideband, Low-Noise, Voltage-Feedback Operational Amplifier
OPA2846ID
OPA2846 Dual, Wideband, Low-Noise, Voltage-Feedback Operational Amplifier OPA2846ID
Dual, Wideband, Low-Noise, Voltage-Feedback Operational Amplifier 8-SOIC -40 to 85

Dual, Wideband, Low-Noise, Voltage-Feedback Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2846ID - 1233607-OPA2846ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2846ID
1233607-OPA2846ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2846ID 1233607-OPA2846ID
Manufacturer: Texas Instruments Win Source Part Number: 1233607-OPA2846ID Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233607-OPA2846ID
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
 - OPA2846ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 650uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 650uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 1.65GHz 600V SOIC Operational Amplifier IC
687-OPA2846ID
Dual 1.65GHz 600V SOIC Operational Amplifier IC 687-OPA2846ID
1.65GHz Op Amp, Dual, 600V/µs, 95dB CMRR, 8-SOIC Product overview: OPA2846ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.65GHz, 600V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.65GHz, 600V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2846ID can be used for catalog matching and distributor lookup.

1.65GHz Op Amp, Dual, 600V/µs, 95dB CMRR, 8-SOIC Product overview: OPA2846ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.65GHz, 600V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.65GHz, 600V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2846ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16853-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16853-5-ND
Instrumentation, Op Amps, Buffer Amps 296-16853-5-ND
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2846ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2846ID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2846ID
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2846ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2846ID
Instrumentation, OP Amps, Buffer Amps OPA2846ID
Voltage Feedback Amplifier 2 Circuit 8-SOIC

Voltage Feedback Amplifier 2 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2846ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2846ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2846ID
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2846ID 1233607-OPA2846ID OPA2846ID 687-OPA2846ID 296-16853-5-ND OPA2846ID OPA2846ID OPA2846ID
Product Name OPA2846 Dual, Wideband, Low-Noise, Voltage-Feedback Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2846ID Dual 1.65GHz 600V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 7 V/V
Supply Voltage (VS) 6 to 12 volts 12 volts 5 volts
VOS 0.6500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 13350 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
 - CLC450AJE - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers