Texas Instruments OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers OPA349NA/3K

Description
1 uA, Rail-to-Rail, CMOS Operational Amplifiers 5-SOT-23
Request a Quote Datasheet
Description
1 uA, Rail-to-Rail, CMOS Operational Amplifiers 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers - OPA349NA/3K - Texas Instruments
Dallas, TX, United States
OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers
OPA349NA/3K
OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers OPA349NA/3K
1 uA, Rail-to-Rail, CMOS Operational Amplifiers 5-SOT-23

1 uA, Rail-to-Rail, CMOS Operational Amplifiers 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
1uA 70kHz 5.5V SOT-23 Operational Amplifier IC
687-OPA349NA/3K
1uA 70kHz 5.5V SOT-23 Operational Amplifier IC 687-OPA349NA/3K
1uA CMOS Op Amp, 70kHz BW, 1.8-5.5V, SOT-23-5 Product overview: OPA349NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, 70kHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1uA, 70kHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA349NA/3K can be used for catalog matching and distributor lookup.

1uA CMOS Op Amp, 70kHz BW, 1.8-5.5V, SOT-23-5 Product overview: OPA349NA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, 70kHz, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1uA, 70kHz, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA349NA/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39127-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39127-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39127-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39127-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39127-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39127-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39127-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39127-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39127-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349NA/3K - 026084-OPA349NA/3K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349NA/3K
026084-OPA349NA/3K
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349NA/3K 026084-OPA349NA/3K
Manufacturer: Texas Instruments Win Source Part Number: 026084-OPA349NA/3K Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.02 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1μA Channel Output Current: 8mA Gain Bandwidth Product (GBP): 70kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026084-OPA349NA/3K
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 70kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA349NA/3K
Operational Amplifiers - Op Amps OPA349NA/3K
Operational Amplifiers - Op Amps 1uA Rail-to-Rail CMOS Oper Amplifier

Operational Amplifiers - Op Amps 1uA Rail-to-Rail CMOS Oper Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA349NA/3K - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA349NA/3K
Instrumentation, OP Amps, Buffer Amps OPA349NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA349NA/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA349NA/3K
Instrumentation, OP Amps, Buffer Amps OPA349NA/3K
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
IC OPAMP GP R-R 70KHZ SOT23-5 - 815-OPA349NA/3K - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP R-R 70KHZ SOT23-5
815-OPA349NA/3K
IC OPAMP GP R-R 70KHZ SOT23-5 815-OPA349NA/3K
IC OPAMP GP R-R 70KHZ SOT23-5

IC OPAMP GP R-R 70KHZ SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA349NA/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA349NA/3K
Integrated Circuits (ICs) - Linear - Amplifiers OPA349NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349NA/3K - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA349NA/3K
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA349NA/3K
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA349NA/3K 687-OPA349NA/3K 296-39127-1-ND 026084-OPA349NA/3K OPA349NA/3K OPA349NA/3K OPA349NA/3K 815-OPA349NA/3K OPA349NA/3K OPA349NA/3K
Product Name OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers 1uA 70kHz 5.5V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349NA/3K Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP R-R 70KHZ SOT23-5 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 10 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 2 microamps
CMRR 52 dB
Unlock Full Specs
to access all available technical data