Texas Instruments OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AIDCKT

Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet
Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA333AIDCKT - Texas Instruments
Dallas, TX, United States
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA333AIDCKT
OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA333AIDCKT
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125

1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 5-SC70 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKT - 004280-OPA333AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKT
004280-OPA333AIDCKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKT 004280-OPA333AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 004280-OPA333AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 2μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 17μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004280-OPA333AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
350kHz 1.8V 5.5V Operational Amplifier IC - 687-OPA333AIDCKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350kHz 1.8V 5.5V Operational Amplifier IC
687-OPA333AIDCKT
350kHz 1.8V 5.5V Operational Amplifier IC 687-OPA333AIDCKT
Precision Zero-Drift CMOS Op Amp, 350kHz BW, 10uV Vos, 1.8V-5.5V Product overview: OPA333AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDCKT can be used for catalog matching and distributor lookup.

Precision Zero-Drift CMOS Op Amp, 350kHz BW, 10uV Vos, 1.8V-5.5V Product overview: OPA333AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA333AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26270-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26270-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26270-6-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26270-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26270-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26270-1-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26270-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26270-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26270-2-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Op Amps - 6609782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609782
Op Amps 6609782
Texas Instruments OPA333AIDCKT

Texas Instruments OPA333AIDCKT

Supplier's Site
Op Amps - 9234003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9234003
Op Amps 9234003
Texas Instruments OPA333AIDCKT

Texas Instruments OPA333AIDCKT

Supplier's Site
Op Amps - 6609782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6609782P
Op Amps 6609782P
Texas Instruments OPA333AIDCKT

Texas Instruments OPA333AIDCKT

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA333AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA333AIDCKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA333AIDCKT
IC OPAMP ZERO-DRIFT 1CIRC SC70-5

IC OPAMP ZERO-DRIFT 1CIRC SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA333AIDCKT
Instrumentation, OP Amps, Buffer Amps OPA333AIDCKT
IC OPAMP ZERO-DRIFT 1CIRC SC70-5

IC OPAMP ZERO-DRIFT 1CIRC SC70-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA333AIDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA333AIDCKT
IC OPAMP ZERO-DRIFT 1CIRC SC70-5

IC OPAMP ZERO-DRIFT 1CIRC SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA333AIDCKT
Operational Amplifiers - Op Amps OPA333AIDCKT
Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA333AIDCKT
Instrumentation, OP Amps, Buffer Amps OPA333AIDCKT
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA333AIDCKT 004280-OPA333AIDCKT 687-OPA333AIDCKT 296-26270-6-ND 6609782 6609782P OPA333AIDCKT OPA333AIDCKT OPA333AIDCKT OPA333AIDCKT OPA333AIDCKT
Product Name OPA333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA333AIDCKT 350kHz 1.8V 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 3 to 5 volts 1.8 volts 1.8 volts
VOS 0.0100 millivolts 0.0020 millivolts 0.0020 millivolts 0.0020 millivolts
Quiescent Current (IQ) 25 microamps
CMRR 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

LT1014 Quad Precision Operational Amplifier - 5962-89677022A - Texas Instruments
Specs
Supply Voltage (VS) 5 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118UBG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
5 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers