Texas Instruments OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA340UA/2K5G4

Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA340UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA340UA/2K5G4
OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA340UA/2K5G4
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85

Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5G4 - 209477-OPA340UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5G4
209477-OPA340UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5G4 209477-OPA340UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209477-OPA340UA/2K5G 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 750μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 5.5MHz Alternative Parts (Cross-Reference): MAX4289ESA+T; OPA340UA/2K5; OPA377AID; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Computers & Computer Peripherals, Test & Measurement, Automation & Process Control, Audio, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 209477-OPA340UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Alternative Parts (Cross-Reference): MAX4289ESA+T; OPA340UA/2K5; OPA377AID;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Computers & Computer Peripherals, Test & Measurement, Automation & Process Control, Audio, Communications & Networking

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA340UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA340UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA340UA/2K5G4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5MHz 5.5V SOIC Operational Amplifier IC
687-OPA340UA/2K5G4
5.5MHz 5.5V SOIC Operational Amplifier IC 687-OPA340UA/2K5G4
Single Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5.5V, 8-SOIC Product overview: OPA340UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA340UA/2K5G4 can be used for catalog matching and distributor lookup.

Single Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5.5V, 8-SOIC Product overview: OPA340UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA340UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA340UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA340UA/2K5G4
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA340UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA340UA/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA340UA/2K5G4
Operational Amplifiers - Op Amps OPA340UA/2K5G4
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA340UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA340UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA340UA/2K5G4
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA340UA/2K5G4 209477-OPA340UA/2K5G4 OPA340UA/2K5G4-ND 687-OPA340UA/2K5G4 OPA340UA/2K5G4 OPA340UA/2K5G4 OPA340UA/2K5G4 OPA340UA/2K5G4
Product Name OPA340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA340UA/2K5G4 Instrumentation, Op Amps, Buffer Amps 5.5MHz 5.5V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 950 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data