1 uA, Rail-to-Rail, CMOS Operational Amplifiers 5-SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 1233658-OPA349NA/3KG
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Family Name: OPA349
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 8mA
SR - Slew Rate: 0.02 V/μs
GBP - Gain Bandwidth Product: 70kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4074BEEUK+T; MAX4074CAEUK+T ; MAX4074BEEUK;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
1uA CMOS Op Amp, 70kHz BW, SOT-23-5 Product overview: OPA349NA/3KG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uA, 70kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1uA, 70kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA349NA/3KG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 1uA Rail-to-Rail CMOS Oper Amplifier
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA349NA/3KG4 | 1233658-OPA349NA/3KG4 | 687-OPA349NA/3KG4 | OPA349NA/3KG4-ND | OPA349NA/3KG4 | OPA349NA/3KG4 | OPA349NA/3KG4 | OPA349NA/3KG4 |
| Product Name | OPA349 1 uA, Rail-to-Rail, CMOS Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA349NA/3KG4 | 1uA 70kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | |||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 2 microamps | |||||||
| CMRR | 52 dB |