General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
Win Source Part Number: 1355323-OPA2992IDDFR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-8
Supplier Device Package: TSOT-23-8
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 2.4mA (x2 Channels)
Current - Output / Channel: 65 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 32V/µs
Gain Bandwidth Product: 10.6 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 210 µV
IC OPAMP GP 2 CIRCUIT TSOT23-8 Product overview: OPA2992IDDFR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2992IDDFR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT TSOT23-8
IC OPAMP GP 2 CIRCUIT TSOT23-8
IC OPAMP GP 2 CIRCUIT TSOT23-8
General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA2992IDDFRDKR-ND | 1355323-OPA2992IDDFR | 687-OPA2992IDDFR | OPA2992IDDFR | OPA2992IDDFR | OPA2992IDDFR | OPA2992IDDFR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | |||
| Slew Rate | 32 V/µs | 32 V/µs | 32 V/µs | 32 V/µs | 3.20E-5 V/µs | 32 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SOT-23-8 Thin, TSOT-23-8 | SOT-23-8 | Tape & Reel (TR) | Surface Mount | Surface Mount | SOT; SOT23; SOT-23-8 |