Texas Instruments OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA350EA/250G4

Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series - OPA350EA/250G4 - Texas Instruments
Dallas, TX, United States
OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series
OPA350EA/250G4
OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series OPA350EA/250G4
High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
38MHz 5.5V Operational Amplifier IC
687-OPA350EA/250G4
38MHz 5.5V Operational Amplifier IC 687-OPA350EA/250G4
Single Op Amp, 38MHz BW, Rail-to-Rail, 5.5V, VSSOP Product overview: OPA350EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA350EA/250G4 can be used for catalog matching and distributor lookup.

Single Op Amp, 38MHz BW, Rail-to-Rail, 5.5V, VSSOP Product overview: OPA350EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 38MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA350EA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/250G4 - 791004-OPA350EA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/250G4
791004-OPA350EA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/250G4 791004-OPA350EA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 791004-OPA350EA/250G 4 Series: MicroAmplifier Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 150μV Family Name: OPA350 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.2mA Manufacturer Package: 8-VSSOP Output Current per Channel: 40mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 38MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MCP6281-E/MSG; MAX4415EUA+; MCP6241T-E/MS; AD8655ARMZ-R2; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 791004-OPA350EA/250G4
Series: MicroAmplifier
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 150μV
Family Name: OPA350
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.2mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 40mA
SR - Slew Rate: 22 V/μs
GBP - Gain Bandwidth Product: 38MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MCP6281-E/MSG; MAX4415EUA+; MCP6241T-E/MS; AD8655ARMZ-R2;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA350EA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA350EA/250G4-ND
Instrumentation, Op Amps, Buffer Amps OPA350EA/250G4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA350EA/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA350EA/250G4
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA350EA/250G4
High Speed Operational Amplifiers OPA350EA/250G4
High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

High Speed Operational Amplifiers Hi-Spd Single-Sply Rail-to-Rail

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA350EA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA350EA/250G4
Instrumentation, OP Amps, Buffer Amps OPA350EA/250G4
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA350EA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA350EA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA350EA/250G4
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA350EA/250G4 687-OPA350EA/250G4 791004-OPA350EA/250G4 OPA350EA/250G4-ND OPA350EA/250G4 OPA350EA/250G4 OPA350EA/250G4 OPA350EA/250G4
Product Name OPA350 High-Speed, Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 38MHz 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA350EA/250G4 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.5 volts
VOS 0.5000 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 7500 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data