The OPA365AID is a single-channel, rail-to-rail input and output operational amplifier optimized for low-distortion, high-speed applications. It operates from 2.2 V to 5.5 V, with a gain bandwidth of 50 MHz, a slew rate of 25 V/µs, and input-referred voltage noise of 4.5 nV/√Hz at 100 kHz. The device exhibits a maximum input offset voltage of 100 µV and input bias current of 0.2 pA. It features zero-crossover distortion, common-mode rejection ratio of at least 100 dB, and output swing within 10 mV of the supply rails. The part is packaged in an SOIC-8 case and is rated for operation from −40°C to +125°C.
2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier 8-SOIC
50MHz Op Amp, 2.2V-5.5V, 10pA Ib, 200uV Vos, 65mA Io, 8-SOIC Product overview: OPA365AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2.2V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 50MHz, 2.2V, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA365AID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233685-OPA365AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Test & Measurement, Automation & Process Control, Audio
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
OP AMP, RRIO, 50MHZ, 25V/US, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:25V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps 2.2V 50MHz L-N S-S Rail-to-Rail Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA365AID | 687-OPA365AID | 296-21235-5-ND | 1233685-OPA365AID | OPA365AID | OPA365AID | 29AH6984 | OPA365AID | OPA365AID |
| Product Name | OPA365 2.2V, 50MHz, Low-Noise, Single-Supply Rail-to-Rail Operational Amplifier | 50MHz 2.2V 5.5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA365AID | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, Rrio, 50Mhz, 25V/us, 8Soic; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | ||||||
| Quiescent Current (IQ) | 5000 microamps | ||||||||
| GBW | 50 MHz | 50 MHz | |||||||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | 25 V/µs | 25 V/µs |