Texas Instruments OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AIDBVTG4

Description
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp - OPA356AIDBVTG4 - Texas Instruments
Dallas, TX, United States
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp
OPA356AIDBVTG4
OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp OPA356AIDBVTG4
2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125

2.5V, 200MHz GBW, CMOS Single Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
200MHz 360V 100mA SOT-23 Operational Amplifier IC
687-OPA356AIDBVTG4
200MHz 360V 100mA SOT-23 Operational Amplifier IC 687-OPA356AIDBVTG4
200MHz CMOS Op Amp, 360V/µs Slew Rate, 100mA Output, SOT-23-5 Product overview: OPA356AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 100mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 100mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AIDBVTG4 can be used for catalog matching and distributor lookup.

200MHz CMOS Op Amp, 360V/µs Slew Rate, 100mA Output, SOT-23-5 Product overview: OPA356AIDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 360V, 100mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, 360V, 100mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA356AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVTG4 - 1084906-OPA356AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVTG4
1084906-OPA356AIDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVTG4 1084906-OPA356AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084906-OPA356AIDBVT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: Voltage Feedback Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Sensing & Instrumentation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1084906-OPA356AIDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: Voltage Feedback
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Sensing & Instrumentation, Communications & Networking

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA356AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA356AIDBVTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA356AIDBVTG4-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA356AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA356AIDBVTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA356AIDBVTG4
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA356AIDBVTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA356AIDBVTG4
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA356AIDBVTG4
Instrumentation, OP Amps, Buffer Amps OPA356AIDBVTG4
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA356AIDBVTG4
High Speed Operational Amplifiers OPA356AIDBVTG4
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Single Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA356AIDBVTG4 687-OPA356AIDBVTG4 1084906-OPA356AIDBVTG4 OPA356AIDBVTG4-ND OPA356AIDBVTG4 OPA356AIDBVTG4 OPA356AIDBVTG4 OPA356AIDBVTG4
Product Name OPA356 2.5V, 200MHz GBW, CMOS Single Op Amp 200MHz 360V 100mA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA356AIDBVTG4 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts
VOS 9 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
SOT23 Operational Amplifier IC - 687-CLC450AJM5X - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 280 V/µs
View Details
2 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KPG4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers