Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA325IDBVR OPA325IDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 929651-OPA325IDBVR Operating Temperature Range: -40°C ~ 125°C (TA) Features: CMOS Amplifier Circuit Rail-to-Rail SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: OPA325 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-OPA325IDBVRTR, 296-OPA325IDBVRCT, 296-OPA325IDBVRDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 929651-OPA325IDBVR Operating Temperature Range: -40°C ~ 125°C (TA) Features: CMOS Amplifier Circuit Rail-to-Rail SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: OPA325 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-OPA325IDBVRTR, 296-OPA325IDBVRCT, 296-OPA325IDBVRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA325IDBVR - 929651-OPA325IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA325IDBVR
929651-OPA325IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA325IDBVR 929651-OPA325IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 929651-OPA325IDBVR Operating Temperature Range: -40°C ~ 125°C (TA) Features: CMOS Amplifier Circuit Rail-to-Rail SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: OPA325 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-OPA325IDBVRTR, 296-OPA325IDBVRCT, 296-OPA325IDBVRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 929651-OPA325IDBVR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: CMOS Amplifier Circuit Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA325
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-OPA325IDBVRTR, 296-OPA325IDBVRCT, 296-OPA325IDBVRDKR

Buy Now Datasheet
Singapore, Singapore
Low-Power 10MHz 0.65mA SOT-23 Operational Amplifier IC
687-OPA325IDBVR
Low-Power 10MHz 0.65mA SOT-23 Operational Amplifier IC 687-OPA325IDBVR
Low noise (10nV/rtHz), wide bandwidth (10MHz), low power (0.65mA), zero crossover op amp 5-SOT-23 -40 to 125 Product overview: OPA325IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, 0.65mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, 0.65mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA325IDBVR can be used for catalog matching and distributor lookup.

Low noise (10nV/rtHz), wide bandwidth (10MHz), low power (0.65mA), zero crossover op amp 5-SOT-23 -40 to 125 Product overview: OPA325IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10MHz, 0.65mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10MHz, 0.65mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA325IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA325IDBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA325IDBVRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA325IDBVRCT-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA325IDBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA325IDBVRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA325IDBVRDKR-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA325IDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA325IDBVRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA325IDBVRTR-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA325IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA325IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA325IDBVR
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA325IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA325IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA325IDBVR
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA325IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA325IDBVR
Instrumentation, OP Amps, Buffer Amps OPA325IDBVR
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA325IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA325IDBVR
Instrumentation, OP Amps, Buffer Amps OPA325IDBVR
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA325IDBVR
Operational Amplifiers - Op Amps OPA325IDBVR
Operational Amplifiers - Op Amps Low-noise, 10MHz, low-power, zero-crossover precision amplifier 5-SOT-23 -40 to 125

Operational Amplifiers - Op Amps Low-noise, 10MHz, low-power, zero-crossover precision amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 929651-OPA325IDBVR 687-OPA325IDBVR 296-OPA325IDBVRCT-ND OPA325IDBVR OPA325IDBVR OPA325IDBVR OPA325IDBVR OPA325IDBVR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA325IDBVR Low-Power 10MHz 0.65mA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 SC-74A, SOT-753 SOT; SC-74A, SOT-753 Surface Mount
Features Rail-Rail-Out
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
Slew Rate 5 V/µs 5.00E-6 V/µs 5 V/µs 5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526BD - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
Op Amps - 2412891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DFN
Number of Pins 8
View Details