Infineon Technologies AG Datasheets for RF Transistors

RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 24
Product Name Notes
100V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ MN package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
100V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ SJ package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal...
200V Single N-Channel MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications...
60 V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ ME package The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are...
IR MOSFET -20V in a SO-8 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such...

<< Prev Next >>