Infineon Technologies AG Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Gate Leads suitable for Disc Type Devices Summary of Features: - Lead material: AWG20 KK (HEW-FEP-Single Core (19x32)), leads twisted inside the sleeve - Sleeve material: PTFE AWG6, d =... | |
| Gate Leads suitable for Disc Type Devices Summary of Features: - Lead material: AWG20 KK, (HEW-FEP-Single Core (19x32)), leads twisted inside the sleeve - Sleeve material: PTFE AWG6, d =... | |
| Gate Leads* suitable for PowerBLOCK Thyristor Modules with a Base plate width of 20mm Summary of Features: - Lead material: AWG20 KK, A Cu = 0,52mm², HEW-FEP-Single Core (19x32), leads... | |
| Gate Leads* suitable for PowerBLOCK Thyristor Modules with a Base plate width of 34, 50 or 60mm Summary of Features: - Lead material: AWG20 KK, A Cu = 0,52mm², HEW-FEP-Single... | |
| Gate Leads* suitable for PowerBLOCK Thyristor Modules with a Base plate width of 34, 50, 60 or 70 mm Summary of Features: - Lead material: AWG20 KK, A Cu =... |