MOSFET N-CH 25V 32A DIRECTFET Product overview: IRF6795MTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6795MTR1PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046569-IRF6795MTR1P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 32A (Ta), 160A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 100μA
Max Gate Charge: 53nC @ 4.5V
Max Input Capacitance: 4280pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 mOhm @ 32A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
N-Channel 25V 32A (Ta), 160A (Tc) 2.8W (Ta), 75W (Tc) Surface Mount DIRECTFET™ MX
MOSFET N-CH 25V 32A DIRECTFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-IRF6795MTR1PBF | 1046569-IRF6795MTR1PBF | IRF6795MTR1PBFTR-ND | IRF6795MTR1PBF |
| Product Name | 25V 32A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6795MTR1PBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 25 volts | 25 volts | ||
| PD | 2800 milliwatts | 2800 to 75000 milliwatts | ||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |