Manufacturer: Infineon Technologies
Win Source Part Number: 1046599-IRF7314QTRPB
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.4W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.2A
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 913pF @ 15V
Maximum Rds On at Id,Vgs: 58 mOhm @ 5.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MOSFET 2P-CH 20V 5.2A 8SOIC Product overview: IRF7314QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7314QTRPBF can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 5.2A 8SOIC
MOSFET 2P-CH 20V 5.2A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046599-IRF7314QTRPBF | 289-IRF7314QTRPBF | IRF7314QTRPBF | IRF7314QTRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7314QTRPBF | 20V 5.2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| V(BR)DSS | 20 volts | 20 volts | ||
| PD | 2400 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) |