Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342D2PBF IRF7342D2PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046611-IRF7342D2PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 690pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046611-IRF7342D2PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 690pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342D2PBF - 1046611-IRF7342D2PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342D2PBF
1046611-IRF7342D2PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342D2PBF 1046611-IRF7342D2PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046611-IRF7342D2PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 690pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046611-IRF7342D2PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 3.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 690pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF7342D2PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7342D2PBF-ND
Single FETs, MOSFETs IRF7342D2PBF-ND
P-Channel 55V 3.4A (Ta) 2W (Ta) Surface Mount 8-SO

P-Channel 55V 3.4A (Ta) 2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7342D2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7342D2PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7342D2PBF
MOSFET P-CH 55V 3.4A 8SO

MOSFET P-CH 55V 3.4A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1046611-IRF7342D2PBF IRF7342D2PBF-ND IRF7342D2PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7342D2PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 55 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR4105ZTRL - 1020755-AUIRFR4105ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 48000 milliwatts
View Details
5 suppliers