Infineon Technologies AG 100V 4.5A SOIC MOSFET Transistor IRF7452QTRPBF

Description
MOSFET N-CH 100V 4.5A 8-SOIC Product overview: IRF7452QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7452QTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 4.5A 8-SOIC Product overview: IRF7452QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7452QTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 4.5A SOIC MOSFET Transistor - 278-IRF7452QTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 4.5A SOIC MOSFET Transistor
278-IRF7452QTRPBF
100V 4.5A SOIC MOSFET Transistor 278-IRF7452QTRPBF
MOSFET N-CH 100V 4.5A 8-SOIC Product overview: IRF7452QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7452QTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 4.5A 8-SOIC Product overview: IRF7452QTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7452QTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7452QTRPBF - 59953-IRF7452QTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7452QTRPBF
59953-IRF7452QTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7452QTRPBF 59953-IRF7452QTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 59953-IRF7452QTRPBF Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 930pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 60 mOhm @ 2.7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 59953-IRF7452QTRPBF
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 930pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 60 mOhm @ 2.7A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7452QTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7452QTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7452QTRPBF
MOSFET N-CH 100V 4.5A 8-SOIC

MOSFET N-CH 100V 4.5A 8-SOIC

Supplier's Site
Single FETs, MOSFETs - IRF7452QTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7452QTRPBF
Single FETs, MOSFETs IRF7452QTRPBF
MOSFET N-CH 100V 4.5A 8-SOIC

MOSFET N-CH 100V 4.5A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF7452QTRPBF 59953-IRF7452QTRPBF IRF7452QTRPBF IRF7452QTRPBF
Product Name 100V 4.5A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7452QTRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT),Digi-ReelR
Polarity N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data