Infineon Technologies AG Datasheets for Magnetic Sensor Chips

Magnetic sensor chips are semiconductor devices that detect physical quantities using magnetic principles.
Magnetic Sensor Chips: Learn more

Page: 1 2
Product Name Notes
Double Hall switch with two output pins for industrial applications with a rotating pole wheel Our new XENSIVTM TLI4966G Hall sensor is a double Hall switches with two output...
Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust...
High Precision Automotive/Industria l Hall Effect Sensor for 5V Applications TLE496x-xM is an integrated Hall effect sensor specially designed for highly accurate applications. The sensor provides an easy-to-use and cost...
The Infineon XENSIV™ TLE4999C8 provides all means that are necessary to fulfill the state-of-the-art functional safety requirements on system level. It is developed in full compliance with ISO 26262. The...
The new TLE496x-xM/L family of Hall switches saves energy and enables designers to create precise, compact systems. With current consumption of just 1.6mA, TLE496x-xM/L products can cut energy needs by...
The TLE4964-3K is an integrated Hall effect switch designed specifically for highly accurate applications with superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary...
The TLE4966-2K is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and...
The TLE4966-3K is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications which use a rotating pole wheel. Precise magnetic switching points and high temperature stability are...
The TLE4966K is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and...
The TLE5309D is a diverse redundant angle sensor with analog outputs. It combines a Giant Magneto Resistance (GMR) sensor for full 360° angle range with an Anistropic Magneto Resistance (AMR)...
The TLV4906K is a high precision Hall Effect Switch with highly accurate switching thresholds for ambient operating temperatures up to 85°C. The TLV4906K is available in a SMD package PG-SC59-3-5...
The TLV496x-xTA/B Hall sensor family comprises a line of Hall switches for contactless position sensing. The sensors are specially designed to provide an easy-to-use and cost effective solution for position...
TLE4943C - Hall based differential wheel speed sensor with AK Protocol Infineon´s XENSIVTM TLE4943C is an integrated, active magnetic field sensor for wheel speed applications based on Hall technology.
XENSIV™ - High precision automotive Hall effect sensor for applications with high accuracy TLE/TLI496x-xM are integrated Hall-effect sensors specially designed for highly accurate applications. The sensors provide an easy-to-use and...
XENSIV™ - Linear Hall sensor with SPC (Short PWM Code) protocol The linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position...
XENSIV™ - TLE4906K/L are high precision Hall effect switches for high precision sensing ATV applications The XENSIV™ TLE4906K/L are high precision Hall effect switches with highly accurate switching thresholds for...
XENSIV™ - TLE4921-5U magnetic speed sensor with reduced power consumption Infineon´s differential Hall effect sensor TLE4921-5U provides a high sensitivity and a superior stability over temperature and symmetrical thresholds in...
XENSIV™ - TLE4922 magnetic Hall speed sensor for 2-wheeler and automotive applications The Infineon XENSIVTM TLE4922 is an active mono cell Hall sensor ideally suited for detecting the motion...
XENSIV™ - TLE4927C E6547 differential Hall effect sensor with hidden adaptive hysteresis Infineon´s TLE4927C detects the motion and position of ferromagnetic and permanent magnet structures by measuring the differential flux...
XENSIV™ - TLE4929C-X2A-M38N Active Hall sensor for crankshaft applications The Infineon XENSIV™ TLE4929C-X2A complements the TLE492x family by a pre-programmed version for wheels with 32 teeth. The sensor offers a...
XENSIV™ - TLE4929C-XAF-M28 freely programmable magnetic sensor with open EEPROM The Infineon XENSIV TLE4929 is an active Hall sensor ideally suited for crankshaft applications and similar industrial applications, such as...
XENSIV™ - TLE4929C-XAN-M28 pre-programmed magnetic sensor The Infineon TLE4929 is an active Hall sensor ideally suited for crankshaft applications and similar industrial applications, such as speedometer or any speed-sensor with...
XENSIV™ - TLE4929C-XHA-M18N Hall based crankshaft sensor for hybrid powertrains , 100 nF integrated capacitor The Infineon XENSIV™ TLE4929C-XHA products address new requirements for crankshaft speed sensing from hybrid powertrains.
XENSIV™ - TLE4929C-XHA-M38N Hall based crankshaft sensor for hybrid powertrains The Infineon XENSIV™ TLE4929C-XHA products address new requirements for crankshaft speed sensing from hybrid powertrains. An advanced vibration detection algorithm...
XENSIV™ - TLE493D-A2B6 3D magnetic sensor with I2C Interface for automotive low power applications Infineon´s TLE493D-A2B6 is designed for all kinds of sensing applications, especially in the automotive area such...
XENSIV™ - TLE493D-P2B6 A0 high accuracy low power 3D magnetic Hall sensor with I2C interface The Infineon TLE493D-P2B6 is our newest magnetic 3D Hall sensor enabled by new and improved...
XENSIV™ - TLE493D-P2B6 A1 high accuracy low power 3D magnetic Hall sensor with I2C interface The Infineon TLE493D-P2B6 is our newest magnetic 3D Hall sensor enabled by new and improved...
XENSIV™ - TLE493D-P2B6 A2 high accuracy low power 3D magnetic Hall sensor with I2C interface The Infineon TLE493D-P2B6 is our newest magnetic 3D Hall sensor enabled by new and improved...
XENSIV™ - TLE493D-P2B6 A3 high accuracy low power 3D magnetic Hall sensor with I2C interface The Infineon TLE493D-P2B6 is our newest magnetic 3D Hall sensor enabled by new and improved...
XENSIV™ - TLE493D-W2B6 A0 3D magnetic Hall sensor with I2C interface and wake-up function Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within...
XENSIV™ - TLE493D-W2B6 A1 3D magnetic sensor with enhanced dynamic wake up-feature With the TLE493D-W2B6 A0-A3, a 3D sensor has been developed, which includes an enhanced dynamic wake up feature.
XENSIV™ - TLE493D-W2B6 A2 3D magnetic Hall sensor offers a small package with low power consumption Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power...
XENSIV™ - TLE493D-W2B6 A3 3D magnetic sensor with extremely low-power consumption and ultra-small package Infineon´s 3D magnetic sensor family TLE493D offers accurate three dimensional sensing with extremely low-power consumption. Within...
XENSIV™ - TLE4941C magnetic speed sensor with dynamic self-calibration principle Infineon XENSIV Hall effect sensor IC TLE4941C is designed to provide information about rotational speed to modern vehicle dynamics control...
XENSIV™ - TLE4953 E0184 magnetic speed sensor for high-end transmission applications Infineon´s XENSIVTM differential Hall magnetic speed sensor TLE4953 can detect direction and was developed specifically to meet the...
XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of...
XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of...
XENSIV™ - TLE4955C E41184 magnetic speed sensor for transmissions in automotive and industrial markets The Infineon XENSIVTM TLE4955 is a family of differential Hall sensors specifically designed to meet...
XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect...
XENSIV™ - TLE4955C-E2 magnetic speed sensor with fast start-up Infineon´s XENSIVTM differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of...
XENSIV™ - TLE4955C-E4 magnetic speed sensor based on Hall technology with excellent air-gap performance The Infineon XENSIV differential Hall sensor IC from Infineon detects the motion of tooth and magnet...
XENSIV™ - TLE4959-5U FX magnetic speed sensor flexible, Hall based and programmable Our Infineon XENSIVTM TLE4959-5U FX is an integrated differential Hall magnetic speed sensor ideally suited for transmission...
XENSIV™ - TLE4959-5U magnetic speed sensor, Hall based with high magnetic sensitivity Infineons´ XENSIV TLE4959-5U magnetic sensor comes in a RoHs compliant four-pin package, qualified for automotive usage. The recommended...
XENSIV™ - TLE4959-5U-R differential Hall speed sensor with direction detection for transmission applications The Infineon XENSIV TLE4959-5U-R is an integrated differential Hall speed sensor that perfectly fits into transmission applications.
XENSIV™ - TLE4959-5U-SP magnetic speed sensor with large operating air-gap The Infineon XENSIV TLE4959-5U-SP is an integrated differential Hall speed sensor ideally suited for transmission applications. The sensors´ basic function...
XENSIV™ - TLE4961-1L Hall latch for accurate automotive application that require superior supply voltage capability The Infineon TLE4961-1L is an integrated Hall effect latch designed specifically for areas which need...
XENSIV™ - TLE4961-1M is an automotive qualified Hall effect latch for applications such as position detection in seat belts The Infineon Hall-effect latch TLE4961-1M offers superior supply voltage capability, operating...
XENSIV™ - TLE4966-2G high precision Hall switch with two outputs Infineon´s XENSIVTM TLE4966-2G is an integrated circuit dual Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching...
XENSIV™ - TLE4966-3G highly sensitive automotive Hall switch with direction detection Infineon’s XENSIVTM TLE4966xG family are double Hall latches with two output pins for applications with a rotating pole...
XENSIV™ - TLE4966G double Hall-effect sensor designed specifically for highly accurate automotive applications The TLE4966G is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the...
XENSIV™ - TLE4966L double Hall-effect sensor designed specifically for highly accurate applications The TLE4966L is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching...
XENSIV™ - TLE4966V-1G in plane sensing with vertical dual Hall effect latch for automotive The TLE4966V-1G is specifically designed to detect the rotation direction and the rotation speed of a...
XENSIV™ - TLE4968-1K integrated Hall effect switch for highly accurate applications The sensor provides superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary of...
XENSIV™ - TLE4968-1L integrated Hall effect switch dedicated for highly accurate applications The sensors provides superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary...
XENSIV™ - TLE4968-1M Hall switch saves energy and enables designers to create precise, compact systems The Infineon TLE496x-xM/L family of Hall switches saves energy and enables designers to create precise,...
XENSIV™ - TLE4997A8 Linear Hall sensor with digital temperature compensation The linear Hall IC TLE4997A is designed for highly accurate angle and position detection. The sensor provides a ratiometric analog...
XENSIV™ - TLE4997A8D linear Hall sensor with programmable parameters stored in EEPROM The linear Hall IC TLE4997A8D has been specifically designed for highly accurate angle and position detection. The sensor...
XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation...
XENSIV™ - TLE4998C3 highly accurate linear Hall IC for angle and position detection with SPC signal The Infineon linear Hall IC TLE4998C has been designed specifically to meet the requirements...
XENSIV™ - TLE4998C3C linear Hall IC for highly accurate position detections as well as current measurement applications The Infineon linear Hall IC TLE4998C3C has been designed specifically to meet the...
XENSIV™ - TLE4999C4 programmable dual channel linear Hall sensor for safety critical automotive applications The Infineon TLE4999C4 provides all means that are necessary to fulfill the state-of-the-art functional safety requirements...
XENSIV™ - TLE4999C4-S0001 programmable dual channel linear Hall sensor with fast SPC interface for safety applications The Infineon TLE4999C4-S0001 is a dual channel linear Hall sensor with a bus-capable digital...
XENSIV™ - TLE4999C8-S0001 programmable dual channel linear Hall sensor in thin 8 pin SMD single sensor package The Infineon TLE4999C8-S0001 is a dual channel linear Hall sensor with a bus-capable...
XENSIV™ - TLE4999I3 dual channel linear Hall sensor with two highly accurate redundant Hall measurement channels on one chip The XENSIV™ TLE4999I3 provides all means that are necessary to fulfill...
XENSIV™ - TLE49SRC8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options The electrification of cars with internal combustion engines and the...
XENSIV™ - TLE49SRP8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options The electrification of cars with internal combustion engines and the...
XENSIV™ - TLE49SRS8 magnetic angle sensor with outstanding stray field robustness provides high accuracy with flexibly package and interface options The electrification of cars with internal combustion engines and the...
XENSIV™ - TLE5009 E1000 analog GMR angle sensor The Infineon TLE5009 family are angle sensors with analog outputs. It detects the orientation of a magnetic field by measuring sine and...
XENSIV™ - TLE5009 E1010 angle sensor with improved angular accuracy The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine...
XENSIV™ - TLE5009 E2000 angle sensors for use in circuits with 5 volts supply The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic...
XENSIV™ - TLE5009 E2010 angle sensor immune to air-gap variations The TLE5009 is an angle sensor with analog outputs. It detects the orientation of a magnetic field by measuring sine...
XENSIV™ - TLE5009A16 E1200 angle sensor, single-die, ISO 26262 ready Infineon´s XENSIVTM angle sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications...
XENSIV™ - TLE5009A16 E1210 magnetic angle sensor, single die, automotive qualified Infineon´s magnetic angle sensor is available as single die version (TLE5x09A16) and dual die version (TLE5x09A16D) for safety applications...
XENSIV™ - TLE5009A16 E2200 magnetic angle position sensor for Automotive ASIL applications Infineon´s XENSIVTM magnetic angle position sensor is available as single die version (TLE5x09A16) and dual die version...
XENSIV™ - TLE5009A16 E2210 magnetic angle sensor with high accuracy for automotive, consumer and industrial The TLE5x0916(D) angle sensors are designed for angular position sensing in safety critical automotive and...
XENSIV™ - TLE5009A16D E1200 magnetic angle sensor for automotive ASIL with analog output Infineon´s TLE5009A16D is a XENSIVTM angle sensor with analog outputs. It detects the orientation of a...
XENSIV™ - TLE5009A16D E1210 magnetic angle sensor for safety applications Our XENSIVTM family of TLE5x0916(D) are angle sensors with analog outputs. They detect the orientation of a magnetic field...
XENSIV™ - TLE5009A16D E1210 magnetic angle sensor for with high accuracy, automotive qualified Infineon´s TLE5009A16D angle sensor family is designed for angular position sensing automotive applications. Its high accuracy and...
XENSIV™ - TLE5009A16D E2210 magnetic angle sensor for safety applications requiring redundancy The TLE5x0916(D) XENSIVTM angle sensor is designed for angular position sensing in safety critical automotive and non-...
XENSIV™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and...
XENSIV™ - TLE5012B E1000 magnetic angle sensor for steering angle measurement The TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field. This is achieved by...
XENSIV™ - TLE5012B E3005 magnetic angle sensor for angular position sensing in automotive applications The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field.
XENSIV™ - TLE5012B E5000 magnetic angle sensor with with PWM - push-pull configuration - interface The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic...
XENSIV™ - TLE5012B E5020 magnetic angle sensor with PWM - open-drain configuration - interface The Infineon TLE5012B is a 360° angle sensor that detects the orientation of a magnetic field.
XENSIV™ - TLE5012B E9000 magnetic angle sensor supporting Safety Integrity Level (SIL) with diagnostic functions and status information The TLE5012B is a 360° angle sensor that detects the orientation of...
XENSIV™ - TLE5012BD E9200 magnetic angle sensor with bi-directional SSC interface The Infineon TLE5012BD is a fully redundant 360° angle sensor that detects the orientation of a magnetic field. This...
XENSIV™ - TLE5014C16 magnetic angle sensor with small angle error, pre-calibrated Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this...
XENSIV™ - TLE5014P16 magnetic angle sensor, highest functional safety grading, easy-to-use Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this...
XENSIV™ - TLE5014S16 magnetic angle sensor based on GMR principle, single die Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of...
XENSIV™ - TLE5014SP16 E0001 iGMR magnetic angle sensor, SPI interface, AEC-Q100 qualified Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of...
XENSIV™ - TLE5014SP16 E0002 iGMR magnetic angle sensor for high speed applications Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of...
XENSIV™ - TLE5014SP16D magnetic angle sensor, easy-to-use, plug and play Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family...
XENSIV™ - TLE5109A16 E2210 magnetic angle sensors for ultra-precise angular position sensing applications Infineon´s TLE5109 product family covers Infineon Technologies AG’s new ultra-precise, fast analog AMR-based angle sensors. TLE5109 products...
XENSIV™ - TLI493D-A2B6 3D magnetic Hall sensor for any kind of industrial or consumer applications Infineon´s TLI493D-A2B6 is designed for all kinds of sensing applications, especially in the industrial area...
XENSIV™ - TLI493D-W2BW A0 extremely small power-saving 3D magnetic sensor opens up new design options The Infineon XENSIVTM TLI493D-W2BW uses our latest 3D Hall generation and is housed in...
XENSIV™ - TLI493D-W2BW A1 architecture consists of three main functional units - power mode control, sensor unit and I2C interface Since the trend towards miniaturization also affects sensor technology: applications...
XENSIV™ - TLI493D-W2BW A2 magnetic 3D sensor with wake-up function and higher resolution at extremely compact footprint The trend towards miniaturization also affects sensor technology: applications such as mobile phones...
XENSIV™ - TLI493D-W2BW A3 dedicated for extremely space-critical applications such as BLDC commutation in micromotors or control elements Infineon’s TLI493D-W2BW magnetic 3D sensor combines high-accuracy magnetic field measurements with an...
XENSIV™ - TLI4963-1M magnetic switch, easy to use, cost-effective solution for position sensing The Infineon TLI496x-xM is a magnetic Hall switch specially designed for highly accurate applications. The sensor provides...
XENSIV™ - TLI4963-2M magnetic switch for highly accurate industrial or consumer applications TLI496x-xM is an integrated magnetic Hall switch especially designed for highly accurate applications. The sensor provides an easy-to-use...
XENSIV™ - TLI5012B E1000 angle sensor iGMR, economic with SPI compatible interface The Infineon TLI5012B E1000 is an 360° angle sensor that detects the orientation of a magnetic field, achieved...
XENSIV™ - TLI5590-A6W stray field robust linear TMR sensor enables high-precision length measurements in industrial and consumer applications TLI5590-A6W is a two-channel radiometric gradiometer for high precise length measurement. Qualified...
XENSIV™ - TLV493D-A1B6 is a 3D magnetic sensor offering three dimensional sensing at lowest power consumption The Infineon TLV493D-A1B6 magnetic sensor offers accurate three dimensional sensing with extremely low power...
XENSIV™ - TLV4968-1TA Hall sensor for contactless position sensing The Infineon TLV496x-xTA/B Hall sensor family comprises a line of Hall switches for contactless position sensing. The sensors are specially designed...
XENSIV™ TLE493D-P3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift...
XENSIV™ TLE493D-P3B6 is a magnetic 3D sensor based on Hall technology. This sensor is part of Infineon's latest generation of 3D Hall sensors. The TLE493D-x3xx family complements our 3D Hall...
XENSIV™ TLE493D-P3I8 is a magnetic 3D sensor based on Hall technology. The sensor measures the magnetic field in three orthogonal dimensions and outputs the data through SPI interface. This concept...
XENSIV™ TLE493D-W3B6 is a magnetic 3D Hall sensor from Infineon’s latest generation. Part of the TLE493D-x3xx family, it offers a wider supply voltage range, full ISO26262 compliance, and improved drift...
XENSIV™ TLE493D-W3B6 is a magnetic 3D sensor based on Hall technology. This sensor is part of Infineon's latest generation of 3D Hall sensors. The TLE493D-x3xx family complements our 3D Hall...
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to...
XENSIV(TM) - Linear Hall IC suited for pedal position, throttle position and steering torque sensing applications The linear Hall IC TLE4998C8 has been designed specifically to meet the requirements of...
XENSIV(TM) - Linear Hall sensor featuring two-point calibration of magnetic transfer function without iteration steps The linear Hall IC TLE4998C8D has been designed specifically to meet the requirements of highly...
XENSIV(TM) - TLE4922 active mono cell Hall speed sensor for 2-wheeler and automotive applications The Infineon XENSIVTM TLE4922 is an active mono cell Hall sensor ideally suited for detecting...
XENSIV(TM) - TLE4998P3 linear Hall IC with digital temperature compensation in BiCMOS technology The Infineon linear Hall IC TLE4998P has been designed specifically to meet the requirements of highly accurate...
XENSIV(TM) - TLE4998P3C linear Hall IC for sensing of high current for battery management, motor control and electronic fuses The Infineon linear Hall IC TLE4998P3C has been designed specifically to...
XENSIV(TM) - TLE4998P4 linear Hall IC providing a digital PWM signal as well as AEC-Q100 qualification The Infineon linear Hall IC TLE4998P has been designed specifically to meet the requirements...
XENSIV(TM) - TLE4998P8 Linear Hall sensor with digital temperature and stress compensation The linear Hall IC TLE4998P8(D) has been designed specifically to meet the requirements of highly accurate angle and...
XENSIV(TM) - TLe4998P8D Linear Hall sensor with minimal drift of output signal over temperature and lifetime The linear Hall IC TLE4998P8D has been designed specifically to meet the requirements of...
XENSIV(TM) - TLE4998S3 Linear Hall IC with reverse-polarity and overvoltage protection for all pins The Infineon linear Hall IC TLE4998S has been designed specifically to meet the requirements of highly...
XENSIV(TM) - TLE4998S3C Linear Hall IC with high immunity against mechanical stress, EMC and ESD The Infineon linear Hall IC TLE4998S3C has been designed specifically to meet the requirements of...
XENSIV(TM) - TLE4998S4 Linear Hall IC with on-board diagnostics, qualified according to AEC-Q100 The Infineon linear Hall IC TLE4998S has been designed specifically to meet the requirements of highly accurate...
XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and...
XENSIV(TM) - TLE4998S8D Linear Hall sensor for highly accurate angle and position detection The linear Hall IC TLE4998S8D has been designed specifically to meet the requirements of highly accurate angle...
XENSIV(TM) - TLE5501 E0002 TMR-based angle sensor automotive ASIL Trusted Infineon quality Analog TMR sensors for highly accurate position detection. Tunneling Magneto Resistive (TMR) technology is offering high sensing sensitivity...

Next >>