Infineon Technologies AG Datasheets for Logic Signal Switches

Logic signal switches are electronic devices which activate or deactivate a signal once an event has occurred.
Logic Signal Switches: Learn more

Product Name Notes
10-channel Low-Side Switch in Smart Power Technology [SPT] with Serial Peripheral Interface [SPI] and 10 open drain DMOS output stages The TLE8110EE is protected by embedded protection functions and designed...
10-channel Low-Side Switch in Smart Power Technology with Serial Peripheral Interface and 10 open drain DMOS output stages The TLE8110ED is protected by embedded protection functions and designed for automotive...
16-fold Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and 16 open drain DMOS output stages The TLE6240GP is protected by embedded protection functions and...
24 V | 35 mΩ | 5 A | adjustable current limitation up to 13.2 A | 1 channel smart high-side power switch | digital diagnostic | PG-TSDSO-14 | PROFET™
A proportional Current Feedback (CFB) functionality is implemented for each cahnnel. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load...
All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is possible over the SPI for: Short to GND...
Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a D2-Pak 5-Lead Package Benefits Suitable for 24V systems Over current shutdown Over temperature shutdown Current sensing Active clamp...
Automotive Q100 Intelligent Power Switch 1 Channel High Side Driver in a SO-8 Package Benefits Short-circuit protection Over-temperature protection Digital diagnostic Open load detection Reverse battery protection 12V and 24V...
Benefits Output driver for industrial applications (PLC) All types of resistive, inductive and capacitive loads µC or optocoupler compatible power switch for 24 V DC industrial applications Replaces electromechanical relays...
Embedded in a PG-TO252-5-11 package, the BTS50060-1TEA is a 6mΩ single Smart High-Side Power Switch It is based on Smart power chip technology with P-channel vertical power MOFSET, providing protective...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic function Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V, 24 V and 42...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 5V, 12 V and 24 V...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Current controlled input Short circuit protection Current limitation Shutdown when undervoltage Overvoltage...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features High-side switch Short-circuit protection Input protection Overtemperature protection with hysteresis Overload protection...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Shutdown when undervoltage Thermal shutdown...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown Overvoltage protection Fast...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short-circuit protection Thermal shutdown Overvoltage protection (including load...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short circuit protection with latch Current limitation Overload protection Thermal shutdown with...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short circuit protection Current limitation Overload protection Overvoltage protection (including load dump)...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Short-circuit protection Input protection Overtemperature protection with hysteresis Overload protection Overvoltage protection...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown with restart Overvoltage...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Summary of Features Overload protection Current limitation Short circuit protection Thermal shutdown Overvoltage protection (including...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Summary of Features Overload protection Current limitation Short-circuit protection Thermal shutdown Overvoltage protection (including load...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Summary of Features Short circuit protection with latch Overload protection Current limitation Thermal shutdown with...
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions Summary of Features Short circuit protection Current limitation Proportional load current sense CMOS compatible input...
High-side switch with diagnosis and protection for automotive applications. 1-channel, 4.5 A nominal current, ISO 26262-ready, and AEC Q100 grade 1 qualified. Features overcurrent, undervoltage, and overvoltage protection, as well...
Introducing the new member of the Power PROFET™ + 12 V family, the BTS50005-1LUA is a 0.6 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless...
Introducing the new member of the Power PROFET™ + 12 V family, the BTS50010-1LUA is a 1.0 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless...
Introducing the new member of the Power PROFET™ + 12V family, the BTS50007-1LUA is a 0.7 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package,...
Introducing the new member of the Power PROFET™ + 24/48 V family, the BTH50060-1LUA is a 6.0 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless...
Introducing the new member of the Power PROFET™ + 24/48V family, the BTH50015-1LUA is a 1.5 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package,...
Introducing the new member of the Power PROFET™ + 24/48V family, the BTH50030-1LUA is a 3.0 mΩ single channel smart high-side power switch, embedded in a 8 pin TO-leadless package,...
It features Reverse ON functionality protecting the device in reverse polarity condition (reverse battery). The power transistor is built by an N-channel MOSFET with charge pump. It is specially designed...
It is designed to drive lamps 2 x R10W + 1 x R2W to realize the side indicators function for motorcycle. Summary of Features One channel device Very small external...
It is especially designed as relay driver in automotive applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the device and the load. For direct control...
It is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally, four channels can be controlled in...
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product...
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green...
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product...
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with auto restart Green...
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product...
N channel vertical power FET in Smart SIPMOS® chip on chip technology. Providing embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Overload...
N channel vertical power FET in Smart SIPMOS® technology. Fully protected by embedded protection function. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Overload protection...
N channel vertical power FET in Smart SIPMOS® technology. Fully protected by embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product...
N channel vertical power FET in Smart SIPMOS® technology. Providing embedded protection functions. Summary of Features Logic Level input Input protection (ESD) Thermal protection with latch Overload protection Short circuit...
N channel vertical power FET in Smart SIPMOS® technology. Providing embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Green product (RoHS compliant)...
N channel vertical power FET in Smart SIPMOS® technology. Providing embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Overload protection Short circuit...
N channel vertical power FET in Smart SIPMOS® technology. Providing embedded protection functions. Summary of Features Logic Level Input Input Protection (ESD) Thermal shutdown with latch Short circuit and Overload...
Octal Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and eight open drain DMOS output stages The TLE 6230 GP is protected by embedded protection...
Quad channel Low-Side-Switch (2x5A/2x3A) in Smart Power Technology (SPT) with four separate inputs and four open drain DMOS output stages The TLE 6217 GP is fully protected by embedded protection...
Quad channel Low-Side-Switch (2x5A/2x3A) in Smart Power Technology (SPT) with four separate inputs and four open drain DMOS output stages The TLE 6228 GP is fully protected by embedded protection...
Quad Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and four open drain DMOS output stages The TLE 6220 GP is protected by embedded protection...
Six Channel Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and six open drain DMOS output stages The TLE 6232 GP is protected by embedded...
Smart 18-channels Low-Side Switch in Smart Power Technology. The TLE8718SA is the most advanced Low-Side Switch designed for Powertrain applications. It's equipped with the Micro Second Channel (MSC) communication interface...
Smart 4-channels Low-Side Switch in Smart Power Technology. All channels are protected against over-current/tempera ture and enhanced with an active clamping circuitry for driving inductive loads. Load status detection is...
The BSP752R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal...
The BSP752T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal...
The BSP762T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal...
The BTF3035EJ is a 35 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical...
The BTF3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical...
The BTF3050TE is a 50 mOhm single channel Smart Low-Side Power Switch in a PG-TO252-5 package providing embedded protective functions. The power transistor is built by a N-channel vertical power...
The BTF3080EJ is a 80 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N channel...
The BTF3125EJ is a 125 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO-8-31 package providing embedded protective functions. The power transistor is built by an N channel...
The BTF6070-2ERV is especially designed for applications with higher safety requirements, such as braking systems (ABS, ESP) and therefore ISO26262 qualified (ASIL B, Safety manual is available). The power transistor...
The BTG7050-1EPL, as part of the PROFET™ Load Guard family, is a single channel smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. It is equipped with adjustable...
The BTG7050-2EPL, as part of the PROFET™ Load Guard family, is a dual channel smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. It is equipped with adjustable...
The BTG7090-1EPL, as part of the PROFET™ Load Guard family, is a single channel smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. It is equipped with adjustable...
The BTG7090-2EPL, as part of the PROFET™ Load Guard family, is a smart high-side power switch, providing protection functions and enhanced diagnostic capabilities. The product is equipped with adjustable overcurrent...
The BTS 3256D is a single channel low-side power switch in PG-TO-252-5-11 package providing embedded protective functions This HITFET™ is designed for automotive and industrial applications with outstanding protection and...
The BTS 6142D is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions including ReverSave™ The power transistor is built by a N-channel vertical power MOSFET...
The BTS 716G is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input...
The BTS244Z E3062A is an automotive low-side semperature switch Summary of Features Enhancement mode Logic Level Input Analog driving possible Fast switching up to 1 MHz Potential-free temperature sensor with...
The BTS247Z E3062A is an automotive low-side semperature switch Summary of Features N-Channel Enhancement mode Logic Level Input Analog driving possible Fast switching up to 1 MHz Potential-free temperature sensor...
The BTS282Z E3230 is an automotive low-side semperature switch Summary of Features N channel Enhancement mode Logic Level Input Analog driving possible Fast switching up to 1 MHz Potential-free temperature...
The BTS3011TE is a 11 mΩ single channel Smart Low-Side Power Switch with in a PG-TO252-5 package providing embedded protective functions. The power transistor is built by an N-channel vertical...
The BTS3018TC is an 18 mOhm single channel Smart Low-Side Power Switch in a PG-TO263-3-2 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical...
The BTS3028SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and...
The BTS3028SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and...
The BTS3035EJ is a 35 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical...
The BTS3035TF is a 35 mOhm single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective function The power transistor is built by an N-channel vertical power...
The BTS3046SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and...
The BTS3046SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and...
The BTS3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions The power transistor is built by an N-channel vertical...
The BTS3050TF is a 50 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power...
The BTS3060TF is a 50 mOhm single channel Smart Low-Side Power Switch in a PG-TO252-3 package providing embedded protective functions. The power transistor is built by a N-channel vertical power...
The BTS3080EJ is a 80 mΩ single channel Smart Low-Side Power Switch with in a PG-TDS08-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical...
The BTS3080TF is a 80 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power...
The BTS3104SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and...
The BTS3104SDR is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and...
The BTS3125EJ is a 125 mΩ single channel Smart Low-Side Power Switch with in a PG-TDSO8-31 package providing embedded protective functions. The power transistor is built by an N-channel vertical...
The BTS3125TF is a 125 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power...
The BTS3160D is a latching one channel low-side power switch in PG-TO-252-5-13 package providing embedded protective functions. The power transistor is build by a N-channel vertical power MOSFET. The device...
The BTS3205G is a one channel low-side power switch in PG-DSO-8-24 package providing embedded protective functions The device is monolithic integrated and consist of an N-channel power MOSFET transistor and...
The BTS3205N is a one channel low-side power switch in PG-SOT-223-4 package providing embedded protective functions. The device is monolithic integrated and consist of an N-channel power MOSFET transistor and...
The BTS3405G is a two channel low-side power switch in PG-DSO-8-25 package providing embedded protective functions. The device consists of two separate monolithic IC. Each with one N-channel power MOSFET...
The BTS3408G is a dual channel Low-Side Switch with D-MOS output stages for driving resistive, capacitive and inductive loads The design is based on Infineons Smart Power Technology (SPT) which...
The BTS3800SL is a single channel Low Side power switch with embedded protective functions in PG-SCT595 package. The device is monolithically integrated with a N channel power MOSFET and additional...
The BTS4130QGA is a quad channel Smart High-Side Power Switch. It is embedded in a PG-DSO-20-32package, providing protective functions and diagnostics The power transistor is built by a N-channel power...
The BTS4140N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Current controlled input Short circuit protection Current limitation...
The BTS4141N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Thermal shutdown with restart Overvoltage protection...
The BTS4142N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Thermal shutdown with restart Overvoltage protection...
The BTS41k0S-ME-N is a protected 1 Ω single channel Smart High-Side NMOS-Power Switch in a PG-SOT223-4 package with charge pump and current controlled input, monolithically integrated in a smart power...
The BTS428L2 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved...
The BTS4300SGA is a single channel Smart High-Side Power Switch. It is embedded in a PG-DSO-8-24 package, providing protective functions and diagnostics. The power transistor is built by a N-channel...
The BTS436L2G is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. High side power switch with integrated vertical power FET, providing embedded...
The BTS441TG is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Fit for 12V and 24V application Overload protection...
The BTS452R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal...
The BTS452T is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short circuit protection Thermal...
The BTS4880R is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Fit for 12V and 24V application Overload protection...
The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch providing protective functions and diagnosis The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch, embedded...
The BTS50010-1TAE is a smart high-side switch designed to drive currents up to 40A DC in 12V systems The Power PROFET™ BTS50010-1TAE is a smart high-side switch designed to drive...
The BTS50015-1TAD is a 1.5 mΩ single channel Smart High-Side Power Switch providing protective functions and diagnosis The BTS50015-1TAD is a 1.5 mΩ single channel Smart High-Side Power Switch, embedded...
The BTS50020-1TAD is a 2.0 mΩ single channel Smart High-Side Power Switch providing protective functions and diagnosis The BTS50020-1TAD is a 2.0 mΩ single channel Smart High-Side Power Switch, embedded...
The BTS50025-1TAD is a 2.5 mΩ single channel Smart High-Side Power Switch providing protective functions and diagnosis The BTS50025-1TAD is a 2.5 mΩ single channel Smart High-Side Power Switch, embedded...
The BTS50080-1TEA is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions The power transistor is built by a N-channel vertical power MOSFET with charge pump.
The BTS50080-1TMA is a one channel high-side power switch in PG-TO220-7-4 package providing embedded protective functions The power transistor is built by a N-channel vertical power MOSFET with charge pump.
The BTS50080-1TMB is a one channel high-side power switch in PG-TO220-7-4 package providing embedded protective functions The power transistor is built by a N-channel vertical power MOSFET with charge pump.
The BTS5012SDA is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions The power transistor is built by a N-channel vertical power MOSFET with charge pump.
The BTS5016SDA is a one channel high-side power switch in PG-TO252-5-11 package providing embedded protective functions The power transistor is built by a N-channel vertical power MOSFET with charge pump.
The BTS5215L is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved...
The BTS6163D is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Fast demagnetization of inductive loads Electrostatic discharge (ESD)...
The BTS70012-1ESP is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current...
The BTS70015-1ESP is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current...
The BTS7002-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis High-Side Switch with Diagnosis and Embedded Protection Part of High Current PROFET™ +2 12V Family Reverse ON...
The BTS70020-1ESP is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current...
The BTS7004-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis • High-Side Switch with Diagnosis and Embedded Protection • Part of High Current PROFET™ 12V Family •
The BTS7004-1EPR is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product supports power distribution and seat heating application. Summary of Features Protection Features • Absolute and...
The BTS7004-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic...
The BTS7006-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis High-Side Switch with Diagnosis and Embedded Protection Part of High Current PROFET™ + 2 12V Family ReverSave™
The BTS7006-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic...
The BTS7008-1EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and...
The BTS7008-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis High-Side Switch with Diagnosis and Embedded Protection Part of High Current PROFET™ + 2 12V Family ReverSave™
The BTS7008-1EPR is a Smart High-Side Power Switch, providing protection functions and diagnosis. The product supports power distribution and seat heating application. Summary of Features Temp limitation, controlled reactivation Overcurrent...
The BTS7008-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic...
The BTS7008-2EPA is a Smart High-Side Power Switch 8 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch...
The BTS7008-2EPG is a Smart High-Side Power Switch 8 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch...
The BTS7008-2EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic...
The BTS7010-1EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and...
The BTS7010-2EPA is a Smart High-Side Power Switch 10mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with...
The BTS7012-1EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and...
The BTS7012-2EPA is a Smart High-Side Power Switch 12 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch...
The BTS7012-2EPG is a Smart High-Side Power Switch 12 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch...
The BTS7020-2EPA is a Smart High-Side Power Switch 20mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with...
The BTS7030-2EPA is a Smart High-Side Power Switch 30mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with...
The BTS7030-2EPG is a Smart High-Side Power Switch 30 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch...
The BTS7040-1EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic...
The BTS7040-2EPA is a Smart High-Side Power Switch 40mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with...
The BTS7040-2EPG is a Smart High-Side Power Switch 40 mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch...
The BTS7050-2EPL is a Smart High-Side Power Switch, providing protection functions and diagnosis The product has a Capacitive Load Switching mode implemented to charge capacitive loads and to reduce current...
The BTS7080-2EPA-2EPA is a Smart High-Side Power Switch 80mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with...
The BTS7080-2EPZ is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is suitable for applications with extended or/and high temperature mission profiles. Summary of Features Basic...
The BTS71033-6ESA is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS71033-6ESP is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS71040-4ESA is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS71040-4ESE is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS71040-4ESP is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS7120-2EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and...
The BTS7120-2EPG is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and...
The BTS71220-4ESA is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS71220-4ESE is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS71220-4ESP is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS716GB is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved...
The BTS7200-2EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and...
The BTS7200-2EPC is a Smart High-Side Power Switch, providing protection functions and diagnosis and is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS7200-4EPA is a Smart High-Side Power Switch, providing protection functions and diagnosis. The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and...
The BTS72220-4ESA is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS72220-4ESE is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS72220-4ESP is a SPI Power Controller, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded...
The BTS724 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved...
The BTS740S2 is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features CMOS Compatible input Undervoltage and overvoltage shutdown with...
The BTT3018EJ is a 16 mΩ single channel Smart Low-Side Power Switch within a PG-TDSO-8 expoased package providing embedded protective functions. The power transistor is built by a N-channel vertical...
The BTT3050EJ is a 50 mΩ single channel Smart Low-Side Power Switch within a PG-TDSO-8 exposed package providing embedded protective functions. The power transistor is built by an N-channel vertical...
The BTT6035-1ERL, as part of the PROFET™ + 24 family, features an inbuilt adjustable overcurrent limitation for safeguarding sensitive loads and supply line wires from abnormal currents. This 35 mΩ
The BTT6080-1ERL, as part of the PROFET™ + 24 family, features an inbuilt adjustable overcurrent limitation for safeguarding sensitive loads and supply line wires from abnormal currents. This 75 mΩ
The BZS723GW is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved...
The ITS4040D-EP-D is a 40mΩ Dual Channel Smart High-Side Power Switch providing integrated protection functions and a diagnosis feedback. With two channels capable of currents of more than 2 A...
The ITS4075Q-EP-D is a 75mΩ Quad Channel Smart High-Side Power Switch providing integrated protection functions and a diagnosis feedback. With four channels capable of currents of more than 2 A...
The ITS4090Q-EP-D is a 90mΩ Quad Channel Smart High-Side Power Switch providing integrated protection functions and a diagnosis feedback. With four channels capable of currents of more than 500 mA...
The ITS4130Q-EP-D is a 130mΩ Quad Channel Smart High-Side Power Switch providing integrated protection functions and a diagnosis feedback. With four channels capable of currents of more than 500 mA...
The ITS42k5D-LD-F is a 2.5Ω dual channel high-side PMOS power switch including protection and diagnostic functions. Each channel of the device is able to drive loads up to 250mA. Due...
The ITS6035S-EP-K is a industrial single channel smart high side switch providing diagnosis capabilities and enhanced protection functions. The device offers an adjustable current limitation to offer higher reliability for...
The power transistor is built by a N-channel power MOSFET with charge pump. The device is monolithically integrated in Smart technology. It is specially designed to drive Relay, R5W lamp...
The power transistor is built by a N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is specially designed to drive lamps up...
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is especially designed to drive lamps up...
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is specially designed to drive lamps up...
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to...
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed< to drive lamps up to...
The single-channel high-side power switch BTG70013A-1ESW, member of the PROFET™ Wire Guard family, is designed for wire protection in modern automotive E/E architectures. It is equipped with integrated I²t wire...
The single-channel high-side power switch BTG70020A-1ESW, member of the PROFET™ Wire Guard family, is designed for wire protection in modern automotive E/E architectures. It is equipped with integrated I²t wire...
The single-channel high-side power switch BTG7003A-1EPW, member of the PROFET™ Wire Guard family, is designed for wire protection in modern automotive E/E architectures. It is equipped with integrated I²t wire...
The single-channel high-side power switch BTG7007A-1EPW, member of the PROFET™ Wire Guard family, is designed for wire protection in modern automotive E/E architectures. It is equipped with integrated I²t wire...
The single-channel high-side power switch BTG7016A-1EPW, member of the PROFET™ Wire Guard family, is designed for wire protection in modern automotive E/E architectures. It is equipped with integrated I²t wire...
The SPIDER - TLE7244SL is a eight channel low-side switch in PG-SSOP-24-7 package providing embedded protective functions It is especially designed as relay driver in automotive applications. A serial peripheral...
The TLE75004-EPD is a SPI controlled 4 channel low side switch out of Infineon's new SPIDER+ family The SPIDER+ products offers improved and added functionality, such as Cranking capability, very...
The TLE75008-ESD is a SPI controlled 8 channel low side switch out of Infineon's new SPIDER+ family The SPIDER+ products offeres improved and added functionality, such as Cranking capability, very...
The TLE75080-ESD is an eight channel high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications.
The TLE75080-ESH is an eight channel high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications.
The TLE75242-ESD is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and...
The TLE75242-ESH is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and...
The TLE75602-ESD is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and...
The TLE75602-ESH is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and...
The TLE75620-EST is an eight channel configurable and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It es specially designed to control relays and LEDs in automotive and...
TLE 7233EM is a four channel low-side relay switch (1Ω per channel) in PG-SSOP-24-5 package providing embedded protective function It is especially designed as a rely driver for automotive applicants.
Providing embedded protective functions Green Product (RoHS compliant) AEC Qualified Summary of Features Fit for 12V and 24V application Overload protection Current limitation Short circuit protection Thermal shutdown Overvoltage protection...