Infineon Technologies AG Single FETs, MOSFETs IRF7426TR

Description
N-Channel 20V 11.5A (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 20V 11.5A (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7426TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7426TR-ND
Single FETs, MOSFETs IRF7426TR-ND
N-Channel 20V 11.5A (Ta) Surface Mount 8-SO

N-Channel 20V 11.5A (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7426TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7426TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7426TR
MOSFET N-CH 20V 8SO

MOSFET N-CH 20V 8SO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IRF7426TR-ND IRF7426TR
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details