Infineon Technologies AG Datasheets for Speed Sensors
Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers.
Speed Sensors: Learn more
| Product Name | Notes |
|---|---|
| The Infineon XENSIV TLE4986C is an active Hall sensor ideally suited for camshaft applications and similar industrial applications such as speedometer. Its basic function is to map either a tooth... | |
| XENSIV™ - TLE4922 magnetic Hall speed sensor for 2-wheeler and automotive applications The Infineon XENSIVTM TLE4922 is an active mono cell Hall sensor ideally suited for detecting the motion... | |
| XENSIV™ - TLE4929C-XHA-M38N Hall based crankshaft sensor for hybrid powertrains The Infineon XENSIV™ TLE4929C-XHA products address new requirements for crankshaft speed sensing from hybrid powertrains. An advanced vibration detection algorithm... | |
| XENSIV™ - TLE4983C-HTN E6747 Hall based camshaft sensor for SmCo backbias magnet, Nickel plated pins The TLE4983C is an active Hall sensor ideally suited for camshaft applications in automotive. Its... | |
| XENSIV™ - TLE5046SiC-AK-LR high end GMR wheel speed sensor with direction detection, ASIL B(D) TLE5046SiC is a wheel speed sensor with direction detection designed for sophisticated vehicle control systems. TLE5046SiC... | |
| XENSIV™ - TLE5046SiC-PWM2-R050 high end GMR wheel speed sensor with direction detection, ASIL B(D) TLE5046SiC is a wheel speed sensor with direction detection designed for sophisticated vehicle control systems. TLE5046SiC... |