Infineon Technologies AG FET, MOSFET Arrays IRF7338TRPBF

Description
Mosfet Array N and P-Channel 12V 6.3A, 3A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 12V 6.3A, 3A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7338TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7338TRPBFTR-ND
FET, MOSFET Arrays IRF7338TRPBFTR-ND
Mosfet Array N and P-Channel 12V 6.3A, 3A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 12V 6.3A, 3A 2W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7338TRPBF - 107228-IRF7338TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7338TRPBF
107228-IRF7338TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7338TRPBF 107228-IRF7338TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 107228-IRF7338TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 6.3A, 3A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 8.6nC @ 4.5V Max Input Capacitance: 640pF @ 9V Maximum Rds On at Id,Vgs: 34 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 107228-IRF7338TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 6.3A, 3A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 8.6nC @ 4.5V
Max Input Capacitance: 640pF @ 9V
Maximum Rds On at Id,Vgs: 34 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
12V 6.3A 3A MOSFET Transistor - 289-IRF7338TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 6.3A 3A MOSFET Transistor
289-IRF7338TRPBF
12V 6.3A 3A MOSFET Transistor 289-IRF7338TRPBF
MOSFET N/P-CH 12V 6.3A/3A 8SO Product overview: IRF7338TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.3A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.3A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7338TRPBF can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 12V 6.3A/3A 8SO Product overview: IRF7338TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.3A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.3A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7338TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7338TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7338TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7338TRPBF
MOSFET N/P-CH 12V 6.3A/3A 8SO

MOSFET N/P-CH 12V 6.3A/3A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7338TRPBFTR-ND 107228-IRF7338TRPBF 289-IRF7338TRPBF IRF7338TRPBF
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7338TRPBF 12V 6.3A 3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR)
Polarity P-Channel
V(BR)DSS 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF7799L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
5 suppliers