MOSFET N-CH 30V 27A DIRECTFET Product overview: IRF6603TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6603TR1 can be used for catalog matching and distributor lookup.
N-Channel 30V 27A (Ta), 92A (Tc) 3.6W (Ta), 42W (Tc) Surface Mount DIRECTFET™ MT
Manufacturer: Infineon Technologies
Win Source Part Number: 069309-IRF6603TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MT
Dimension: DirectFET Isometric MT
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 27A (Ta), 92A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 72nC @ 4.5V
Max Input Capacitance: 6590pF @ 15V
Maximum Gate-Source Voltage: +20V, -12V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 25A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
MOSFET N-CH 30V 27A DIRECTFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRF6603TR1 | IRF6603TR1-ND | 069309-IRF6603TR1 | IRF6603TR1 |
| Product Name | 30V 27A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6603TR1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 3600 milliwatts | 3600 to 42000 milliwatts | ||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | Tape & Reel (TR) | DirectFET™ Isometric MT | SOT3; DIRECTFET MT | DirectFETTM Isometric MT |