MOSFET 2N-CH 30V 10A 14SOIC Product overview: IRF7335D1TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7335D1TR can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 10A 2W Surface Mount 14-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 205312-IRF7335D1TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 1500pF @ 15V
Maximum Rds On at Id,Vgs: 17.5 mOhm @ 10A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 30V 10A 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-IRF7335D1TR | IRF7335D1TR-ND | 205312-IRF7335D1TR | IRF7335D1TR |
| Product Name | 30V 10A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7335D1TR | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | "14-SOIC (0.154"", 3.90mm Width)" | SOT3; 14-SOIC | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |