MOSFET 2P-CH 30V 8A 8SO Product overview: IRF7328PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7328PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1187219-IRF7328PBF
Packaging: Tube
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: IRF7328PBF
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 8A
Rds On (Maximum) at Id, Vgs: 21mOhm at 8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 78nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2675pF at 25V
Mosfet Array 2 P-Channel (Dual) 30V 8A 2W Surface Mount 8-SO
MOSFET 2P-CH 30V 8A 8SO
IRF7328 - 20V-250V P-CHANNEL POW
DUAL P CHANNEL MOSFET, -30V, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET 2P-CH 30V 8A 8SO
MOSFET, Power;Dual P-Ch;VDSS -30V;RDS(ON) 17 Milliohms;ID -8A;SO-8;PD 2W;gFS 12S
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-IRF7328PBF | 1187219-IRF7328PBF | IRF7328PBF-ND | IRF7328PBF | IRF7328PBF | 19K8256 | IRF7328PBF | 70017504 |
| Product Name | 30V 8A MOSFET Transistor | FETs - Arrays - IRF7328PBF | FET, MOSFET Arrays | FET, MOSFET Arrays | FET, MOSFET Arrays | Dual P Channel Mosfet, -30V, Soic; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET, Power;Dual P-Ch;VDSS -30V;RDS(ON) 17 Milliohms;ID -8A;SO-8;PD 2W;gFS 12S |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tube | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | SO-8 | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||||
| Polarity | P-Channel; 2 P-Channel (Dual) | P-Channel; 2 P-Channel (Dual) | P-Channel; 2 P-Channel (Dual) | P-Channel | P-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | -30 volts |