Mosfet Array 2 P-Channel (Dual) 12V 9.2A 2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 12V 9.2A 2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 12V 9.2A 2W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 017507-IRF7329TRPBF
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Series: HEXFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 9.2A
Rds On (Max) @ Id, Vgs: 17 mOhm @ 9.2A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250μA
Gate Charge (Qg) @ Vgs: 57nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 3450pF @ 10V
Power - Max: 2W
Family Name: IRF7329
Alternative Parts (Cross-Reference): AO4821L; AO4821; SI4967DY-T1-E3;
Introduction Date: January 29, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 12V 9.2A 8SO Product overview: IRF7329TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7329TRPBF can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 12V 9.2A 8-SOIC
MOSFET, DUAL P CH, -12V, -9.2A, SOIC-8; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-9.2A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage RoHS Compliant: Yes
12V 9.2A 2W 17mΩ@4.5V,9.2A 900mV@250uA 2 P-Channel SOIC-8 MOSFETs ROHS
MOSFET 2P-CH 12V 9.2A 8SO
MOSFET MOSFT DUAL PCh -12V 9.2A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7329PBFTR-ND | 017507-IRF7329TRPBF | 289-IRF7329TRPBF | 2579308P | IRF7329TRPBF | 13AC9190 | IRF7329TRPBF | IRF7329TRPBF | IRF7329TRPBF |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products | 12V 9.2A MOSFET Transistor | MOSFETs | FET, MOSFET Arrays | Mosfet, Dual P Ch, -12V, -9.2A, Soic-8; Transistor Polarity Infineon | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tape & Reel (TR) | SO-8; SO-8 | 8-SOIC (0.154", 3.90mm Width) | TO-3 | |||
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Packing Method | Tape Reel; Reel(TR) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| MOSFET Operating Mode | Enhancement |