Infineon Technologies AG Single FETs, MOSFETs IRF6635TRPBF

Description
N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
Request a Quote Datasheet
Description
N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6635TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6635TRPBFTR-ND
Single FETs, MOSFETs IRF6635TRPBFTR-ND
N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 30V 32A (Ta), 180A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
Discrete Semiconductor Products - 017470-IRF6635TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
017470-IRF6635TRPBF
Discrete Semiconductor Products 017470-IRF6635TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017470-IRF6635TRPBF Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: HEXFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: DirectFET Isometric MX Manufacturer Device Package: DIRECTFET MX FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 32A (Ta), 180A (Tc) Rds On (Max) @ Id, Vgs: 1.8 mOhm @ 32A, 10V Vgs(th) (Max) @ Id: 2.35V @ 250μA Gate Charge (Qg) @ Vgs: 71nC @ 4.5V Input Capacitance (Ciss) @ Vds: 5970pF @ 15V Power - Max: 2.8W Family Name: IRF6635 Alternative Parts (Cross-Reference): IRF6635TR1PBF; IRF6635; IRF6635TR1; IRF6635PbF; Introduction Date: May 03, 2006 ECCN: EAR99 Country of Origin: Mexico, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 017470-IRF6635TRPBF
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: HEXFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: DirectFET Isometric MX
Manufacturer Device Package: DIRECTFET MX
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 32A (Ta), 180A (Tc)
Rds On (Max) @ Id, Vgs: 1.8 mOhm @ 32A, 10V
Vgs(th) (Max) @ Id: 2.35V @ 250μA
Gate Charge (Qg) @ Vgs: 71nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 5970pF @ 15V
Power - Max: 2.8W
Family Name: IRF6635
Alternative Parts (Cross-Reference): IRF6635TR1PBF; IRF6635; IRF6635TR1; IRF6635PbF;
Introduction Date: May 03, 2006
ECCN: EAR99
Country of Origin: Mexico, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 32A MOSFET Transistor
278-IRF6635TRPBF
30V 32A MOSFET Transistor 278-IRF6635TRPBF
MOSFET N-CH 30V 32A DIRECTFET Product overview: IRF6635TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6635TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 32A DIRECTFET Product overview: IRF6635TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6635TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6635TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6635TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6635TRPBF
MOSFET N-CH 30V 32A DIRECTFET

MOSFET N-CH 30V 32A DIRECTFET

Supplier's Site
Single FETs, MOSFETs - IRF6635TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF6635TRPBF
Single FETs, MOSFETs IRF6635TRPBF
MOSFET N-CH 30V 32A DIRECTFET

MOSFET N-CH 30V 32A DIRECTFET

Supplier's Site
MOSFET N-CH 30V 32A DIRECTFET - 376-IRF6635TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 32A DIRECTFET
376-IRF6635TRPBF
MOSFET N-CH 30V 32A DIRECTFET 376-IRF6635TRPBF
MOSFET N-CH 30V 32A DIRECTFET

MOSFET N-CH 30V 32A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF6635TRPBFTR-ND 017470-IRF6635TRPBF 278-IRF6635TRPBF IRF6635TRPBF IRF6635TRPBF 376-IRF6635TRPBF
Product Name Single FETs, MOSFETs Discrete Semiconductor Products 30V 32A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 30V 32A DIRECTFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric MX SOT3 Tape & Reel (TR) DirectFETTM Isometric MX DirectFET™ Isometric MX
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Reel(TR) Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
PD 2800 milliwatts 2800 milliwatts 89000 milliwatts
Unlock Full Specs
to access all available technical data