MOSFET N-CH 25V 36A DIRECTFET Product overview: IRF6797MTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6797MTRPBF can be used for catalog matching and distributor lookup.
N-Channel 25V 36A (Ta), 210A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
Manufacturer: Infineon Technologies
Win Source Part Number: 777024-IRF6797MTRPBF
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: DirectFET Isometric MX
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 36A (Ta), 210A (Tc)
Family Name: IRF6797M
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: DIRECTFET MX
Channel Type Type: N
Drain Source Voltage: 25V
Vgs(th) (Maximum) @ Id: 2.35V @ 150μA
Gate Charge (Qg) (Maximum) @ Vgs: 68nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 5790pF @ 13V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.8W (Ta), 89W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 38A, 10V
Alternative Parts (Cross-Reference): IRF6797MPbF; IRF6797MTR1PBF;
Introduction Date: May 27, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
MOSFET N-CH 25V 36A DIRECTFET
MOSFET N-CH 25V 36A DIRECTFET-MX
MOSFET 25V SINGLE N-CH 20V VGS MAX
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF6797MTRPBF | IRF6797MTRPBF-ND | 777024-IRF6797MTRPBF | IRF6797MTRPBF | 376-IRF6797MTRPBF | IRF6797MTRPBF |
| Product Name | 25V 36A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6797MTRPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 25V 36A DIRECTFET-MX | MOSFET |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 25 volts | 25 volts | ||||
| PD | 2800 milliwatts | 2800 to 89000 milliwatts | 89000 milliwatts | |||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | Tape & Reel (TR) | DirectFET™ Isometric MX | SOT3 | DirectFETTM Isometric MX |