N-Channel 30V 24A (Ta), 136A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
MOSFET N-CH 30V 24A DIRECTFET Product overview: IRF6612TR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6612TR1PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 118278-IRF6612TR1PBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Ta), 136A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 45nC @ 4.5V
Max Input Capacitance: 3970pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 24A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 24A DIRECTFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF6612TR1PBFTR-ND | 278-IRF6612TR1PBF | 118278-IRF6612TR1PBF | IRF6612TR1PBF |
| Product Name | Single FETs, MOSFETs | 30V 24A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6612TR1PBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | DirectFET™ Isometric MX | Tape & Reel (TR) | SOT3; DIRECTFET MX | DirectFETTM Isometric MX |
| PD | 2800 milliwatts | 2800 to 89000 milliwatts |