Mosfet Array 2 P-Channel (Dual) 20V 4.3A 2W Surface Mount 8-SO
MOSFET 2P-CH 20V 4.3A 8SO Product overview: IRF7304TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7304TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017496-IRF7304TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: IRF7304
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.3A
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 610pF @ 15V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.2A, 4.5V
Alternative Parts (Cross-Reference): AUIRF7304Q; HAT1025R-EL-E; STS3DPF20V; Si9933ADY-NL;
Introduction Date: August 25, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
MOSFET 2P-CH 20V 4.3A 8SO
MOSFET 2P-CH 20V 4.3A 8-SOIC
DUAL P CHANNEL MOSFET, -20V, 4.7A; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.3A; On Resistance Rds(on):0.09ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes
MOSFET MOSFT DUAL PCh -20V 4.3A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7304PBFTR-ND | 289-IRF7304TRPBF | 017496-IRF7304TRPBF | IRF7304TRPBF | IRF7304TRPBF | 19K8236 | IRF7304TRPBF |
| Product Name | FET, MOSFET Arrays | 20V 4.3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7304TRPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Dual P Channel Mosfet, -20V, 4.7A; Transistor Polarity Infineon | MOSFET |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SO | 8-SOIC (0.154", 3.90mm Width) | TO-3 | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | ||||
| V(BR)DSS | 20 volts | 20 volts |