Infineon Technologies AG FET, MOSFET Arrays IRF7304TR

Description
Mosfet Array 2 P-Channel (Dual) 20V 4.3A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 4.3A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7304TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7304TR-ND
FET, MOSFET Arrays IRF7304TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4.3A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 20V 4.3A 2W Surface Mount 8-SO

Buy Now Datasheet
FETs - Arrays - IRF7304TR - 1187187-IRF7304TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF7304TR
1187187-IRF7304TR
FETs - Arrays - IRF7304TR 1187187-IRF7304TR
Manufacturer: Infineon Technologies Win Source Part Number: 1187187-IRF7304TR Packaging: Tape and Reel Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 4.3A Rds On (Maximum) at Id, Vgs: 90mOhm at 2.2A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA Gate Charge (Qg) (Maximum) at Vgs: 22nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 610pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187187-IRF7304TR
Packaging: Tape and Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 4.3A
Rds On (Maximum) at Id, Vgs: 90mOhm at 2.2A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 610pF at 15V

Buy Now
20V 4.3A MOSFET Transistor - 289-IRF7304TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 4.3A MOSFET Transistor
289-IRF7304TR
20V 4.3A MOSFET Transistor 289-IRF7304TR
MOSFET 2P-CH 20V 4.3A 8SO Product overview: IRF7304TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7304TR can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 4.3A 8SO Product overview: IRF7304TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7304TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7304TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7304TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7304TR
MOSFET 2P-CH 20V 4.3A 8SO

MOSFET 2P-CH 20V 4.3A 8SO

Supplier's Site
FET, MOSFET Arrays - IRF7304TR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7304TR
FET, MOSFET Arrays IRF7304TR
MOSFET 2P-CH 20V 4.3A 8-SOIC

MOSFET 2P-CH 20V 4.3A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7304TR-ND 1187187-IRF7304TR 289-IRF7304TR IRF7304TR IRF7304TR
Product Name FET, MOSFET Arrays FETs - Arrays - IRF7304TR 20V 4.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width)
Polarity P-Channel; 2 P-Channel (Dual) P-Channel; 2 P-Channel (Dual)
V(BR)DSS 20 volts 20 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 74A MOSFET Transistor - 278-AUIRF4905 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 200000 milliwatts
View Details
7 suppliers