Infineon Technologies AG 20V 5.4A MOSFET Transistor IRF7207TRPBF

Description
MOSFET P-CH 20V 5.4A 8SO Product overview: IRF7207TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7207TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 5.4A 8SO Product overview: IRF7207TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7207TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 5.4A MOSFET Transistor - 278-IRF7207TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 5.4A MOSFET Transistor
278-IRF7207TRPBF
20V 5.4A MOSFET Transistor 278-IRF7207TRPBF
MOSFET P-CH 20V 5.4A 8SO Product overview: IRF7207TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7207TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5.4A 8SO Product overview: IRF7207TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7207TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7207PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7207PBFTR-ND
Single FETs, MOSFETs IRF7207PBFTR-ND
P-Channel 20V 5.4A (Tc) 2.5W (Tc) Surface Mount 8-SO

P-Channel 20V 5.4A (Tc) 2.5W (Tc) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7207TRPBF - 1046583-IRF7207TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7207TRPBF
1046583-IRF7207TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7207TRPBF 1046583-IRF7207TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046583-IRF7207TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 780pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 60 mOhm @ 5.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046583-IRF7207TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 780pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 5.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7207TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7207TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7207TRPBF
MOSFET P-CH 20V 5.4A 8SO

MOSFET P-CH 20V 5.4A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF7207TRPBF IRF7207PBFTR-ND 1046583-IRF7207TRPBF IRF7207TRPBF
Product Name 20V 5.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7207TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data