Infineon Technologies AG 40V 23A MOSFET Transistor IRF6613TR1

Description
MOSFET N-CH 40V 23A DIRECTFET Product overview: IRF6613TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6613TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 23A DIRECTFET Product overview: IRF6613TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6613TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 23A MOSFET Transistor
278-IRF6613TR1
40V 23A MOSFET Transistor 278-IRF6613TR1
MOSFET N-CH 40V 23A DIRECTFET Product overview: IRF6613TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6613TR1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 23A DIRECTFET Product overview: IRF6613TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6613TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6613TR1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6613TR1TR-ND
Single FETs, MOSFETs IRF6613TR1TR-ND
N-Channel 40V 23A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT

N-Channel 40V 23A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6613TR1 - 124516-IRF6613TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6613TR1
124516-IRF6613TR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6613TR1 124516-IRF6613TR1
Manufacturer: Infineon Technologies Win Source Part Number: 124516-IRF6613TR1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MT Dimension: DirectFET Isometric MT Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 23A (Ta), 150A (Tc) Gate-Source Threshold Voltage: 2.25V @ 250μA Max Gate Charge: 63nC @ 4.5V Max Input Capacitance: 5950pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.4 mOhm @ 23A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 124516-IRF6613TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MT
Dimension: DirectFET Isometric MT
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 23A (Ta), 150A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 63nC @ 4.5V
Max Input Capacitance: 5950pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.4 mOhm @ 23A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6613TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6613TR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6613TR1
MOSFET N-CH 40V 23A DIRECTFET

MOSFET N-CH 40V 23A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF6613TR1 IRF6613TR1TR-ND 124516-IRF6613TR1 IRF6613TR1
Product Name 40V 23A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6613TR1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2800 milliwatts 2800 to 89000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) DirectFET™ Isometric MT SOT3; DIRECTFET MT DirectFETTM Isometric MT
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2903Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details