N-Channel 30V 7.3A (Tc) 2.5W (Tc) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 017488-IRF7201TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Tc)
Family Name: IRF7201
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 550pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 7.3A, 10V
Alternative Parts (Cross-Reference): MMSF7N03ZR2; NDS9410S; CWDM305N; CWDM305N TR13;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Austria, China, Malaysia, Mexico, Philippines, Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 7.3A 8SO Product overview: IRF7201TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7201TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 7.3A 8SO
MOSFET MOSFT 30V 7A 30mOhm 19nC
MOSFET N-CH 30V 7.3A 8SO
N CHANNEL MOSFET, 30V, 7A; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1V; No. of Pins:8Pins RoHS Compliant: Yes
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:2.5W RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7201PBFTR-ND | 017488-IRF7201TRPBF | 278-IRF7201TRPBF | IRF7201TRPBF | IRF7201TRPBF | IRF7201TRPBF | 40M7938 | 31K2188 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7201TRPBF | 30V 7.3A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 30V, 7A; Channel Type Infineon | Mosfet, Full Reel; Channel Type Infineon |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | TO-3 | TO-3 | |
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |