Infineon Technologies AG Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| 3P3T MIPI 2.1 antenna cross switch The BGSX33M5U16 RF CMOS switch is specifically designed for LTE and 5G antenna applications. This 3P3T cross-switch offers low insertion loss and low harmonic... | |
| 4P4T MIPI 0.4 – 7.125 GHz antenna cross switch The BGSX44MU18 RF CMOS switch is specifically designed for LTE and 5G FR1 four-antenna applications. This 4P4T cross-switch offers low insertion... | |
| BGSA143GL10 is a small and versatile Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0GHz. GPIO digital... | |
| BGSA147ML10 ultra-low resistance SP4T antenna tuner BGSA147ML10 is a Single-Pole Four Throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125 GHz. Its MIPI RFFE digital control interface... | |
| DPDT Antenna Cross Switch The BGSX22G5A10 RF MOS switch is specifically designed for LTE and WCDMA multi antenna applications. This DPDT offers low insertion loss and low harmonic generation paired... | |
| DPDT GPIO 0.4 – 7.125 GHz antenna cross switch The BGSX22G6U10 RF CMOS switch is specifically designed for GSM, WCDMA, LTE and 5G applications. This DPDT offers very low insertion... | |
| High Power DP4T Cross Switch The BGSX24MU16 RF CMOS switch is specifically designed for LTE and WCDMA quadruple antenna applications. This DP4T offers low insertion loss and low harmonic generation. | |
| High RF Voltage Antenna Tuning SP4T Switch The BGSA142GN12 is a versatile direct mapping Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low R... | |
| High RF Voltage Antenna Tuning SP4T Switch The BGSA142M2N12 is a versatile direct mapping Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low R... | |
| High RF voltage dual SPST antenna aperture shunt switch The BGSA20UGL8 is a versatile Dual Single-Pole Single-Throw (SPST) RF antenna shunt aperture switch optimized for low COFF as well... | |
| Low Resistance Antenna Tuning Switch BGSA143ML10 is a versatile Single-Pole Quad Throw (SP4T) RF antenna tuning switch featuring open or short reflective ports, being optimized for tuning applications up to... | |
| The BGC100GN6 bi-directional coupler IC is designed for 2G/3G/4G RF front end applications. The device contains a bidirectional coupler operating in one or multiple bands within 0.6 GHz to 2.7... | |
| The BGSA11GN10 is a Dual Single Pole Single Throw (SPST) RF antenna tuning switch optimized for low RON enabling applications up to 6.0 GHz. This single supply chip integrates... | |
| The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip... | |
| The BGSA12UGL8 is a versatile Single Pole Double Throw (SPDT) RF antenna aperture switch optimized for low COFF as well as low RON enabling applications up to 6.0... | |
| The BGSA14GN10 is a Single Pole Quad Throw (SP4T) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip... | |
| Ultra high RF voltage antenna tuning SP4T The BGSA144ML10 is a single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. The BGSA144ML10 is made of 4... | |
| Ultra high RF voltage antenna tuning switch The BGSA400ML10 is a versatile shunt to ground 4 x single-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF... | |
| Ultra small antenna tuning SP4T The BGSA14M2N10 is a very small single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. Its MIPI RFFE digital control interface... |