Manufacturer: Infineon Technologies
Win Source Part Number: 1324680-IRF5802TR
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 900mA
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 540mA, 10V
Vgs(th) (Max) @ Id: 5.5V @ 250µA
Supplier Device Package: Micro6™(TSOP-6)
Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 88 pF @ 25 V
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IRF5802TRTR,SP001571
Product Status: Obsolete
RoHS Status: RoHS non-compliant
MOSFET N-CH 150V 0.9A 6-TSOP Product overview: IRF5802TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 0.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF5802TR can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 0.9A 6-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1324680-IRF5802TR | 278-IRF5802TR | IRF5802TR |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 150V 0.9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |