Infineon Technologies AG FETs - Single - IRF7424TR IRF7424TR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187274-IRF7424TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 13.5mOhm at 11A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4030pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1187274-IRF7424TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 13.5mOhm at 11A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4030pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRF7424TR - 1187274-IRF7424TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF7424TR
1187274-IRF7424TR
FETs - Single - IRF7424TR 1187274-IRF7424TR
Manufacturer: Infineon Technologies Win Source Part Number: 1187274-IRF7424TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 13.5mOhm at 11A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4030pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187274-IRF7424TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 11A
Rds On (Maximum) at Id, Vgs: 13.5mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4030pF at 25V

Buy Now
30V 11A MOSFET Transistor - 278-IRF7424TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 11A MOSFET Transistor
278-IRF7424TR
30V 11A MOSFET Transistor 278-IRF7424TR
MOSFET P-CH 30V 11A 8SO Product overview: IRF7424TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7424TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 11A 8SO Product overview: IRF7424TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7424TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7424TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7424TR-ND
Single FETs, MOSFETs IRF7424TR-ND
P-Channel 30V 11A (Tc) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 11A (Tc) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - IRF7424TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7424TR
Single FETs, MOSFETs IRF7424TR
MOSFET P-CH 30V 11A 8SO

MOSFET P-CH 30V 11A 8SO

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7424TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7424TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7424TR
MOSFET P-CH 30V 11A 8SO

MOSFET P-CH 30V 11A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1187274-IRF7424TR 278-IRF7424TR IRF7424TR-ND IRF7424TR IRF7424TR
Product Name FETs - Single - IRF7424TR 30V 11A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7732S2TR - 1020730-AUIRF7732S2TR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 2500 to 41000 milliwatts
View Details
6 suppliers