Infineon Technologies AG FET, MOSFET Arrays IRF7389

Description
Mosfet Array N and P-Channel 30V 2.5W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 2.5W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7389-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7389-ND
FET, MOSFET Arrays IRF7389-ND
Mosfet Array N and P-Channel 30V 2.5W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 2.5W Surface Mount 8-SO

Buy Now Datasheet
30V MOSFET Transistor - 289-IRF7389 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V MOSFET Transistor
289-IRF7389
30V MOSFET Transistor 289-IRF7389
MOSFET N/P-CH 30V 8SO Product overview: IRF7389 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7389 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 8SO Product overview: IRF7389 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7389 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - IRF7389 - 1187244-IRF7389 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF7389
1187244-IRF7389
FETs - Arrays - IRF7389 1187244-IRF7389
Manufacturer: Infineon Technologies Win Source Part Number: 1187244-IRF7389 Packaging: Tube Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: N and P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Maximum Power: 2.5W Vds - Drain-Source Breakdown Voltage: 30V Rds On (Maximum) at Id, Vgs: 29mOhm at 5.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 33nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 650pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187244-IRF7389
Packaging: Tube
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Maximum Power: 2.5W
Vds - Drain-Source Breakdown Voltage: 30V
Rds On (Maximum) at Id, Vgs: 29mOhm at 5.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 33nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 650pF at 25V

Buy Now
Transistor - 56166094 - Radwell International
Willingboro, NJ, United States
Transistor
56166094
Transistor 56166094
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 7.3A I(D), 30V, 0.029OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 7.3A I(D), 30V, 0.029OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF7389 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF7389
Integrated Circuits (ICs) - Transistors - MOSFETs IRF7389
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors RF Transistors
Product Number IRF7389-ND 289-IRF7389 1187244-IRF7389 56166094 IRF7389
Product Name FET, MOSFET Arrays 30V MOSFET Transistor FETs - Arrays - IRF7389 Transistor Integrated Circuits (ICs) - Transistors - MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tube SOT3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data