Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7406GTRPBF IRF7406GTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875038-IRF7406GTRPBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 5.8A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001563604, IRF7406GTRPBFCT, IRF7406GTRPBFTR, IRF7406GTRPBFDKR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875038-IRF7406GTRPBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 5.8A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001563604, IRF7406GTRPBFCT, IRF7406GTRPBFTR, IRF7406GTRPBFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7406GTRPBF - 875038-IRF7406GTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7406GTRPBF
875038-IRF7406GTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7406GTRPBF 875038-IRF7406GTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875038-IRF7406GTRPBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 5.8A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP001563604, IRF7406GTRPBFCT, IRF7406GTRPBFTR, IRF7406GTRPBFDKR

Manufacturer: Infineon Technologies
Win Source Part Number: 875038-IRF7406GTRPBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 5.8A (Ta) 2.5W (Ta) Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP001563604, IRF7406GTRPBFCT, IRF7406GTRPBFTR, IRF7406GTRPBFDKR

Buy Now Datasheet
Single FETs, MOSFETs - IRF7406GTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7406GTRPBFTR-ND
Single FETs, MOSFETs IRF7406GTRPBFTR-ND
P-Channel 30V 5.8A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 30V 5.8A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
30V 5.8A MOSFET Transistor - 278-IRF7406GTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 5.8A MOSFET Transistor
278-IRF7406GTRPBF
30V 5.8A MOSFET Transistor 278-IRF7406GTRPBF
MOSFET P-CH 30V 5.8A 8SO Product overview: IRF7406GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7406GTRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5.8A 8SO Product overview: IRF7406GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7406GTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7406GTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7406GTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7406GTRPBF
MOSFET P-CH 30V 5.8A 8SO

MOSFET P-CH 30V 5.8A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 875038-IRF7406GTRPBF IRF7406GTRPBFTR-ND 278-IRF7406GTRPBF IRF7406GTRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7406GTRPBF Single FETs, MOSFETs 30V 5.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details