Infineon Technologies AG 20V 31A MOSFET Transistor IRF6609TRPBF

Description
MOSFET N-CH 20V 31A DIRECTFET Product overview: IRF6609TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6609TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 31A DIRECTFET Product overview: IRF6609TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6609TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 31A MOSFET Transistor
278-IRF6609TRPBF
20V 31A MOSFET Transistor 278-IRF6609TRPBF
MOSFET N-CH 20V 31A DIRECTFET Product overview: IRF6609TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6609TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 31A DIRECTFET Product overview: IRF6609TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6609TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - IRF6609TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6609TRPBFTR-ND
Single FETs, MOSFETs IRF6609TRPBFTR-ND
N-Channel 20V 31A (Ta), 150A (Tc) 1.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT

N-Channel 20V 31A (Ta), 150A (Tc) 1.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT

Buy Now Datasheet
FETs - Single - IRF6609TRPBF - 803838-IRF6609TRPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF6609TRPBF
803838-IRF6609TRPBF
FETs - Single - IRF6609TRPBF 803838-IRF6609TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 803838-IRF6609TRPBF Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20V Part Status: Obsolete (End Of Life) Supplier Device Package: DIRECTFET MT Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: DirectFET Isometric MT Power Dissipation (Maximum): 1.8W , 89W (Tc) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2mOhm at 31A, 10V Gate Charge (Qg) (Maximum) at Vgs: 69nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 6290pF at 10V Current - Continuous Drain (Id) at 25°C: 31A , 150A (Tc) Vgs(th) (Maximum) at Id: 2.45V at 250μA Maximum Vgs: ±20V

Manufacturer: Infineon Technologies
Win Source Part Number: 803838-IRF6609TRPBF
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20V
Part Status: Obsolete (End Of Life)
Supplier Device Package: DIRECTFET MT
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: DirectFET Isometric MT
Power Dissipation (Maximum): 1.8W , 89W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,800
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2mOhm at 31A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 69nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 6290pF at 10V
Current - Continuous Drain (Id) at 25°C: 31A , 150A (Tc)
Vgs(th) (Maximum) at Id: 2.45V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6609TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6609TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6609TRPBF
MOSFET N-CH 20V 31A DIRECTFET

MOSFET N-CH 20V 31A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-IRF6609TRPBF IRF6609TRPBFTR-ND 803838-IRF6609TRPBF IRF6609TRPBF
Product Name 20V 31A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRF6609TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1800 milliwatts 1800 to 89000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) DirectFET™ Isometric MT SOT3 DirectFETTM Isometric MT
Unlock Full Specs
to access all available technical data