Trans MOSFET N-CH 200V 4.6A 7-Pin Direct-FET MZ T/R Product overview: IRF6641TRPBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6641TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 116065-IRF6641TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MZ
Dimension: DirectFET Isometric MZ
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 4.6A (Ta), 26A (Tc)
Gate-Source Threshold Voltage: 4.9V @ 150μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 2290pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 59.9 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
N-Channel 200V 4.6A (Ta), 26A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ
MOSFET 200V 1 N-CH HEXFET 59.9mOhms 34nC
MOSFET N-CH 200V 4.6A DIRECTFET
MOSFET N-CH 200V 4.6A DIRECTFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF6641TRPBF | 116065-IRF6641TRPBF | IRF6641TRPBFTR-ND | IRF6641TRPBF | IRF6641TRPBF | IRF6641TRPBF |
| Product Name | 200V 4.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6641TRPBF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 2800 milliwatts | 2800 to 89000 milliwatts | 2800 milliwatts | |||
| V(BR)DSS | 200 volts | 200 volts | ||||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |