Power Field-Effect Transistor, 4.9A I(D), 30V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA
Mosfet Array 2 N-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO
MOSFET 2N-CH 30V 4.9A 8SO Product overview: IRF7303PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7303PBF can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 4.9A 8SO
DUAL N CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.9A; On Resistance Rds(on):0.05ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7303PBF | IRF7303PBF-ND | 289-IRF7303PBF | IRF7303PBF | 19K8233 |
| Product Name | FET, MOSFET Arrays | 30V 4.9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual N Channel Mosfet, 30V, Soic; Transistor Polarity Infineon | |
| Polarity | N-Channel | N-Channel | |||
| rDS(on) | 0.0500 ohms | 0.0500 ohms | |||
| Package Type | SOIC8 | "8-SOIC (0.154"", 3.90mm Width)" | Tube | TO-3 |