Infineon Technologies AG Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| These devices are suited for use in industrial applications featuring protection functions such as current limitation and over temperature shutdown. Summary of Features 1.8A step down voltage regulator 3.3 V... | |
| These devices are suited for use in industrial applications featuring protection functions such as current limitation and over temperature shutdown. Summary of Features 1.8A step down voltage regulator 5.0 V... |
| Next >> |