P-Channel 40V 10.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 40V 10.5A 8SO Product overview: IRF7240PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7240PBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 40V 10.5A 8SO
MOSFET P-CH 40V 10.5A 8SO
MOSFET, Power;P-Ch;VDSS -40V;RDS(ON) 0.015Ohm;ID -10.5A;SO-8;PD 2.5W;VGS +/-20V
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7240PBF-ND | 278-IRF7240PBF | IRF7240PBF | IRF7240PBF | 70017474 |
| Product Name | Single FETs, MOSFETs | 40V 10.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET, Power;P-Ch;VDSS -40V;RDS(ON) 0.015Ohm;ID -10.5A;SO-8;PD 2.5W;VGS +/-20V |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tube | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | SO-8 |
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tube | Tube; Tube |