Manufacturer: Infineon Technologies
Win Source Part Number: 017503-IRF7316TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: IRF7316
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.9A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 710pF @ 25V
Maximum Rds On at Id,Vgs: 58 mOhm @ 4.9A, 10V
Alternative Parts (Cross-Reference): FDS6993; ZXMD65P03N8TC; FDS6993-NL; DMP3098LSD;
Introduction Date: August 25, 1997
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
HEXFET P-Ch MOSFET 4.9A 30V SOIC8
IRF7316 - 20V-250V P-Channel Power MOSFET
MOSFET 2P-CH 30V 4.9A 8SO Product overview: IRF7316TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7316TRPBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO
Mosfet Array 2 P-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO
MOSFET 2P-CH 30V 4.9A 8SO
MOSFET MOSFT DUAL PCh -30V 4.9A
MOSFET 2P-CH 30V 4.9A 8SO
Dual MOSFET, Dual P Channel, -4.9 A, -30 V, 0.042 ohm, -10 V, -1 V RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017503-IRF7316TRPBF | 8268872P | 8268872 | IRF7316TRPBF | 289-IRF7316TRPBF | IRF7316PBFCT-ND | IRF7316TRPBF | IRF7316TRPBF | IRF7316TRPBF | 42Y0407 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7316TRPBF | MOSFETs | MOSFETs | 30V 4.9A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual Mosfet, Dual P Channel, -4.9 A, -30 V, 0.042 Ohm, -10 V, -1 V Rohs Compliant Infineon | |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||||
| PD | 2000 milliwatts | 2 milliwatts | ||||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; 8-SO | SOIC | Soic | SO8 | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | TO-3 |