Infineon Technologies AG 30V 4.9A MOSFET Transistor IRF7303TRPBF

Description
Power Field-Effect Transistor, 4.9A I(D), 30V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 4.9A I(D), 30V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRF7303TRPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 4.9A I(D), 30V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA

Power Field-Effect Transistor, 4.9A I(D), 30V, 0.05ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA

Supplier's Site Datasheet
Singapore, Singapore
30V 4.9A MOSFET Transistor
289-IRF7303TRPBF
30V 4.9A MOSFET Transistor 289-IRF7303TRPBF
MOSFET 2N-CH 30V 4.9A 8SO Product overview: IRF7303TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7303TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 4.9A 8SO Product overview: IRF7303TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7303TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7303TRPBF - 017495-IRF7303TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7303TRPBF
017495-IRF7303TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7303TRPBF 017495-IRF7303TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017495-IRF7303TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.9A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 520pF @ 25V Maximum Rds On at Id,Vgs: 50 mOhm @ 2.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 017495-IRF7303TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.9A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 520pF @ 25V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - IRF7303PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7303PBFDKR-ND
FET, MOSFET Arrays IRF7303PBFDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7303PBFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7303PBFCT-ND
FET, MOSFET Arrays IRF7303PBFCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO

Buy Now Datasheet
FET, MOSFET Arrays - IRF7303PBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7303PBFTR-ND
FET, MOSFET Arrays IRF7303PBFTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 4.9A 2W Surface Mount 8-SO

Buy Now Datasheet
MOSFETs - 8268841P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8268841P
MOSFETs 8268841P
HEXFET N-Ch MOSFET 4.9A 30V SOIC8

HEXFET N-Ch MOSFET 4.9A 30V SOIC8

Supplier's Site
MOSFETs - 8268841 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8268841
MOSFETs 8268841
HEXFET N-Ch MOSFET 4.9A 30V SOIC8

HEXFET N-Ch MOSFET 4.9A 30V SOIC8

Supplier's Site
MOSFETs - 1655931 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655931
MOSFETs 1655931
HEXFET N-Ch MOSFET 4.9A 30V SOIC8

HEXFET N-Ch MOSFET 4.9A 30V SOIC8

Supplier's Site
FET, MOSFET Arrays - IRF7303TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7303TRPBF
FET, MOSFET Arrays IRF7303TRPBF
MOSFET 2N-CH 30V 4.9A 8-SOIC

MOSFET 2N-CH 30V 4.9A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7303TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7303TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7303TRPBF
MOSFET 2N-CH 30V 4.9A 8SO

MOSFET 2N-CH 30V 4.9A 8SO

Supplier's Site
Dual N Channel Mosfet, 30V, 4.9A; Transistor Polarity Infineon - 39M3567 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 30V, 4.9A; Transistor Polarity Infineon
39M3567
Dual N Channel Mosfet, 30V, 4.9A; Transistor Polarity Infineon 39M3567
DUAL N CHANNEL MOSFET, 30V, 4.9A; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.9A; On Resistance Rds(on):0.05ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 30V, 4.9A; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.9A; On Resistance Rds(on):0.05ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL NCh 30V 4.9A

MOSFET MOSFT DUAL NCh 30V 4.9A

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7303TRPBF 289-IRF7303TRPBF 017495-IRF7303TRPBF IRF7303PBFDKR-ND 8268841P 8268841 IRF7303TRPBF IRF7303TRPBF 39M3567 IRF7303TRPBF
Product Name 30V 4.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7303TRPBF FET, MOSFET Arrays MOSFETs MOSFETs FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, 30V, 4.9A; Transistor Polarity Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
rDS(on) 0.0500 ohms 0.0500 ohms
Package Type SO8 Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" SOIC Soic 8-SOIC (0.154", 3.90mm Width) TO-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement Enhancement
Unlock Full Specs
to access all available technical data